ISO 8178-2
Reciprocating internal combustion engines — Exhaust emission measurement — Part 2: Measurement of gaseous and particulate exhaust emissions under field conditions
Organization: | ISO |
Publication Date: | 15 April 2008 |
Status: | active |
Page Count: | 24 |
ICS Code (Internal combustion engines): | 27.020 |
ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This part of ISO 8178, together with ISO 8178-1 and ISO 8178-11, specifies the measurement and evaluation methods for gaseous and particulate exhaust emissions from reciprocating internal combustion engines (RIC engines) under steady-state and transient conditions for field testing.
This part of ISO 8178 is applied when RIC engines used in off-road vehicles, marine installations, generating sets, diesel rail traction or similar applications need to be measured under field conditions or at site in order to determine the in-use compliance, or when it is not possible to take the measurements under test-bed conditions or to use the test-bed measurement results.
Re-checking or re-certification of engines for off-road vehicles after rebuild should preferably be tested outside the vehicle on a suitable load application and measurement device such as a dynamometer or load bank, but in-use compliance testing may be done on the vehicle.
This method can be used for determining conformity or
certification of new, used or rebuilt engines at site or for in-use
compliance testing of off-road vehicles.Confirmatio
For engines used in machinery covered by additional requirements (e.g. occupational health and safety regulations, regulations for powerplants), additional test conditions and special evaluation methods may apply.
NOTE This part of ISO 8178 is intended to specify special requirements for the measurement of gaseous and particulate emissions at site or under field operating conditions. In many cases, the test cycles specified in ISO 8178-4 and ISO 8178-11 cannot be reproduced at site due to constraints of load. For in-use compliance testing, actual in-use operation might be required.