The material defined by these specifications is an aluminum sheet clad with brazing alloy on one side.
The material defined by this specification is an aluminum sheet clad with brazing alloy on one or both sides.
This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 1.000 inch (0.20 to 25.40 mm), inclusive, in thickness, clad on two sides, supplied in the annealed (O) condition. When specified, product shall be supplied in the "as fabricated" (F) temper (see 8.6 ).
This specification covers an aluminum alloy in the form of sheet and plate from 0.010 to 0.499 inch (0.25 to 12.67 mm), inclusive, in thickness (see 8.6 ).
This specification covers steel sheet, in coils and cut lengths, metallic-coated by the hot-dip process, with zinc-aluminum alloy coating. The coating is produced as two types: zinc-aluminum-mischmetal alloy (Type I) and zinc-aluminum-magnesium alloy (Type II), and in...
This specification covers an aluminum alloy in the form of sheet and plate with a thickness of 0.125 to 0.499 inch (3.20 to 12.67 mm), inclusive (see 8.6 ).
This specification covers aluminum alloy brazing sheet for use in brazed aluminum joints.
This specification covers discontinuously reinforced aluminum alloy (DRA) metal matrix composites (MMC) in the form of sheet.
This specification covers an aluminum alloy in the form of sheet from 0.063 to 0.249 inches (1.60 to 6.30 mm) in nominal thickness (see 8.7 ).
This specification covers aluminum and aluminum alloy foil in the form of laminated sheet.
This specification covers high magnesium marine application aluminum-alloy in those alloy tempers for flat sheet, coiled sheet, and plate, in the mill finish that are intended for marine and similar environments. An inspection lot shall consist of an identifiable quantity of...
This specification covers an aluminum alloy in the form of sheet from 0.020 to 0.249 inch (0.51 to 6.32 mm), inclusive, in thickness (see 8.6 ).
This specification covers an aluminum alloy in the form of sheet.
This specification covers the specific requirements for 2024 aluminum alloy alclad plate and sheet; the general requirements are covered in AMS-QQ-A-250. The plate and sheet covered by this specification shall be an integral composite product consisting of a heat-treatable...
The materials defined by these specifications are for direct cast, 6000 series, heat treatable aluminum sheet. Ford Motor Company may, at its option and in agreement with the local or regional supplier, define additional and/or restricted technical delivery requirements such as...
The materials defined by these specifications are for direct cast, 6000 series, heat treatable aluminum sheet. Ford Motor Company may, at its option and in agreement with the local or regional supplier, define additional and/or restricted technical delivery requirements such as...
This specification covers the specific requirements for 7075 aluminum alloy alclad plate and sheet; the general requirements are covered in AMS-QQ-A-250. The plate and sheet covered by this specification shall be an integral composite product consisting of a heat-treatable...
This specification covers an aluminum alloy in the form of sheet and plate from 0.006 to 3.000 inches (0.15 to 76.20 mm) in thickness, inclusive (see 8.5 ).