loading
ASTM B210 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
May 15, 2012 - ASTM

This specification2 covers aluminum and aluminumalloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in Table 2. Coiled tubes are generally available only as round tubes...

MS 9199 - NUT, TUBE COUPLING-ALUMINUM, AMS 4121
NPFC
A description is not available for this item.
ASTM B483/B483M-00 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Tubes for General Purpose Applications
May 10, 2000 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy drawn tubes in straight lengths and coils for general purpose applications in the alloys (Note 3), and tempers shown in Table 2. Coiled tubes are generally available only as round tubes with a wall...

ASTM B429 - Standard Specification for Aluminum-Alloy Extruded Structural Pipe and Tube
October 10, 2002 - ASTM

(Footnote *) This specification covers aluminum-alloy pipe and extruded tube in selected alloys and tempers and in standard sizes as shown in the tables in Appendix X1. This pipe and tube is intended for use in structural applications such as highway and bridge rails,...

ASTM B429-02 - Standard Specification for Aluminum-Alloy Extruded Structural Pipe and Tube
October 10, 2002 - ASTM International

1.1 This specification covers aluminum-alloy pipe and extruded tube in selected alloys and tempers and in standard sizes as shown in the tables in Appendix X1. This pipe and tube is intended for use in structural applications such as highway and bridge rails, chain-link fence...

ASTM B429-00 - Standard Specification for Aluminum-Alloy Extruded Structural Pipe and Tube
May 10, 2000 - ASTM International

1.1 This specification covers aluminum-alloy pipe and extruded tube in selected alloys and tempers and in standard sizes as shown in the tables in Appendix X1. This pipe and tube is intended for use in structural applications such as highway and bridge rails, chain-link fence...

ASTM B210M-12 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes (Metric) (Withdrawn 2019)
May 15, 2012 - ASTM International

This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose. The tube shall be produced by drawing an extruded tube made from hollow extrusion ingot (cast in hollow form or pierced) and extruded by...

GMKOREA EDS-M-2104 - Aluminum and Aluminum Alloy Seamless Pipes and Tubes
April 1, 2011 - GMKOREA

Material Description. This standard specifies the aluminum and aluminum alloy seamless pipes and tubes used by GM Korea Company (hereinafter referred to as the "GM Korea").

ASTM B483/B483M-03 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Tube and Pipe for General Purpose Applications (Withdrawn 2012)
April 10, 2003 - ASTM International

This specification covers aluminum and aluminum-alloy drawn tube and pipe, of specified nominal composition and tempers, in straight lengths and tube in coils for general purpose applications. Coiled tubes are generally available only as round tubes with a...

ASTM B210M-00 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes [Metric]
May 10, 2000 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in Table 2. Coiled tubes are generally available only as round...

ASTM B210M-02 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes [Metric]
October 10, 2002 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in Table 2. Coiled tubes are generally available only as round...

ASTM B429/B429M - Standard Specification for Aluminum-Alloy Extruded Structural Pipe and Tube
November 1, 2020 - ASTM

This specification covers aluminum-alloy extruded structural pipe and tube in those selected alloys shown in Table 1 and tempers shown in Table 2, and in those standard sizes shown in Tables 3-5, as well as in other nonstandard sizes as agreed upon between the purchaser and supplier....

ASTM B429/B429M-20 - Standard Specification for Aluminum-Alloy Extruded Structural Pipe and Tube
November 1, 2020 - ASTM International

This specification covers UNS A96061 or A96063 aluminum alloy extruded pipes and tubes intended for use in structural applications. The structural pipes and tubes that may be produced through a bridge/porthole type die or other approved methods are not for use in fluid-carrying...

ASTM B483/B483M-02 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Tubes for General Purpose Applications
December 10, 2002 - ASTM International

1.1 This specification covers aluminum and aluminum-alloy drawn tubes in straight lengths and coils for general purpose applications in the alloys (Note 0), and tempers shown in . Coiled tubes are generally available only as round tubes with a wall thickness not...

MS 9383 - UNION, TUBE - ALUMINUM AMS 4121, CONICAL END, CONNECTOR
NPFC
A description is not available for this item.
WW-T-700 - TUBE, ALUMINUM ALLOY, DRAWN, SEAMLESS, GENERAL SPECIFICATION FOR
NPFC
A description is not available for this item.
AMSQQA200/3A - Aluminum Alloy 2024, Bar, Rod, Shapes, Tube, and Wire, Extruded
November 19, 2019 - SAE International

This specification covers the specific requirements for aluminum alloy 2024 bar, rod, shapes, tube, and wire produced by extrusion.

AMSQQA200/3 - Aluminum Alloy 2024, Bar, Rod, Shapes, Tube, and Wire, Extruded
May 3, 2018 - SAE International

This specification covers the specific requirements for aluminum alloy 2024 bar, rod, shapes, tube, and wire produced by extrusion.

AMSQQA200/5B - Aluminum Alloy 5086, Bar, Rod, Shapes, Tube, and Wire, Extruded
January 18, 2018 - SAE International

This specification covers the specific requirements for aluminum alloy 5086 bar, rod, shapes, tube, and wire produced by extrusion.

Advertisement