loading
JIS B 0175 - Broaches -- Vocabulary
March 22, 2021 - JSA
A description is not available for this item.
Traditional Machining Technology
August 11, 2020 - CRC

Traditional Machining Technology describes the fundamentals, basic elements, and operations of general-purpose metal cutting and abrasive machine tools used for the production and grinding of cylindrical and flat surfaces by turning, drilling, and reaming; shaping and planing; and milling processes...

ISO 19744 - Test conditions for numerically controlled broaching machines — Testing of accuracy — Vertical surface type broaching machines
February 1, 2020 - ISO

This document specifies, with reference to ISO 230-1, the geometric tests on numerically controlled (NC) broaching machines of normal accuracy, with vertical axis acting for cutting operation. The accuracy of rotary axes, if available, is checked with reference to ISO 230-7. This document...

AGMA 945-2 - Splines – Design and Application (Inch Edition)
August 20, 2020 - AGMA

The scope of this information sheet includes involute splines (some of which are governed by ANSI B92.1), plus variants such as modifications to helix, lead crown, form diameters, root geometry, tooth thickness, and fits and straight sided splines with parallel teeth in the external spline (some of...

AGMA 945-1 - Splines – Design and Application
April 7, 2020 - AGMA

The scope of this information sheet includes involute splines (some of which are governed by ISO 4156 and DIN 5480), plus variants such as modifications to helix, lead crown, form diameters, root geometry, tooth thickness, and fits and straight sided splines with parallel teeth in the external...

ISO 6481 - Test conditions for vertical surface type broaching machines - Testing of accuracy
June 1, 2019 - ISO

This document specifies, with reference to ISO 230-1, the geometric tests on surface type broaching machines with vertical Z-axis providing the main cutting motion. It also specifies the applicable tolerances corresponding to the tests mentioned above for normal accuracy vertical surface...

ISO 6779 - Test conditions for vertical internal type broaching machines — Testing of accuracy
May 1, 2019 - ISO

This document specifies, with reference to ISO 230-1, the geometric tests on vertical internal type broaching machines with vertical Z-axis providing the main cutting motion. It also specifies the applicable tolerances corresponding to the tests mentioned above for normalaccuracy vertical...

ISO 6480 - Test conditions for horizontal internal type broaching machines — Testing of accuracy
June 1, 2019 - ISO

This document specifies, with reference to ISO 230-1, the geometric tests on internal type broaching machines with horizontal Z-axis providing the main cutting motion. It also specifies the applicable tolerances corresponding to the tests mentioned above for normalaccuracy horizontal...

AS3651A - INSERT, SCREW THREAD, SHORT, SELF-LOCKING, KEY LOCKED, SELF-BROACHING KEYS, UNS S66286
April 6, 2020 - SAE International
A description is not available for this item.
AS3652A - INSERT, SCREW THREAD, SHORT, SELF-LOCKING, KEY LOCKED, OVERSIZE SELF-BROACHING KEYS, UNS S66286
April 6, 2020 - SAE International
A description is not available for this item.
AS3653A - INSERT, SCREW THREAD, LONG SELF-LOCKING, KEY LOCKED, SELF-BROACHING KEYS, UNS S66286
April 6, 2020 - SAE International
A description is not available for this item.
AS3654A - INSERT, SCREW THREAD, LONG, SELF-LOCKING, KEY LOCKED, OVERSIZE SELF-BROACHING KEYS, UNS S66286
April 6, 2020 - SAE International
A description is not available for this item.
ISO DIS 19744-1 - Test conditions for numerically controlled broaching machines - Testing of the accuracy - Part 1: Vertical surface type broaching machines
January 15, 2019 - ISO

This document specifies, with reference to ISO 230-1, the geometric tests on numerically controlled (NC) broaching machines of normal accuracy, with vertical axis acting for cutting operation. The accuracy of rotary axes, if available, is checked with reference to ISO 230-7. This document...

AS3543B - STUD, LOCKED IN, KEY LOCKED, UNS S66286, 140 KSI/1200 °F LIGHTWEIGHT, SELF-BROACHING KEYS
December 3, 2019 - SAE International
A description is not available for this item.
AS3545A - INSERT, SCREW THREAD, SELF-LOCKING, LOCKED IN, KEY LOCKED, HEAVY-DUTY, SELF-BROACHING KEYS, UNS S66286
November 21, 2019 - SAE International
A description is not available for this item.
AS3546B - INSERT, SCREW THREAD, SELF-LOCKING LOCKED IN, KEY LOCKED, EXTRA HEAVY DUTY, SELF-BROACHING KEYS, UNS S66286
November 21, 2019 - SAE International
A description is not available for this item.
BS ISO 6481 - Test conditions for vertical surface type broaching machines — Testing of accuracy
July 31, 2019 - BSI
A description is not available for this item.
AGMA 945 - Splines – Design and Application
November 15, 2018 - AGMA

The scope of this information sheet includes involute splines (some of which are governed by ISO 4156 and DIN 5480), plus variants such as modifications to helix, lead crown, form diameters, root geometry, tooth thickness, and fits and straight sided splines with parallel teeth in the external...

Materials and Manufacturing: An Introduction to How They Work and Why It Matters
January 1, 2019 - MCGRAW

A practical guide to materials and manufacturing concepts and applications. Written in a straightforward, conversational style, this comprehensive textbook offers a hands-on introduction to materials science and manufacturing techniques. You will explore metallic and nonmetallic materials, their...

Advertisement