loading
AASHTO TVF - GUIDE FOR GEOMETRIC DESIGN OF TRANSIT FACILITIES ON HIGHWAYS AND STREETS
July 1, 2014 - AASHTO

PURPOSE AND SCOPE This guide provides a single, comprehensive reference of current practice in the geometric design of transit facilities on streets and highways. The facilities covered include: • Local buses, express buses, and bus rapid transit operating in mixed traffic, bus lanes, and...

IEEE CABLE MODEMS - CABLE MODEMS: TECHNOLOGIES AND APPLICATIONS
IEEE
A description is not available for this item.
ITU-T J.1211 - Specifications of IP video broadcast (IPVB) for cable TV networks
May 1, 2020 - ITU-T

This Recommendation describes the technique specifications of IPVB systems, including the system architecture of IPVB, broadcast channel planning of services, coding schemes and the encapsulation formation of audio and video data, broadcast service information (BSI) tables and functional modules of...

ITU-T J.1210 - Requirements of IP video broadcast (IPVB) for cable TV networks
July 1, 2019 - ITU-T

This Recommendation describes the functional and performance requirements of the IP video broadcast (IPVB) for cable television (CATV) networks. The IPVB is a delivery scheme to support IP-based video services for CATV networks. The purpose of the IPVB system is to transmit IP-based video...

ITU-T J.298 - Requirements and technical specifications of a cable TV hybrid set-top box compatible with terrestrial and satellite TV transport
March 1, 2019 - ITU-T

This Recommendation describes the requirements and specifications for a hybrid cable set-top box (STB) compatible with terrestrial and satellite TV transport to be used in developing countries and regions. By combining a mix-mode transmission platform with IP network, the STB can...

EIA/CEA-819 - Cable Compatibility Requirements for Two-Way Digital Cable TV Systems
December 1, 2000 - CTA

This section sets forth the minimum requirements that a two-way cable TV system shall meet in order to support interactive and transactional services as well as baseline services provided to consumer-owned cable-compatible two-way digital TV receivers and other...

CTA-819 - Cable Compatibility Requirements for Two-way Digital Cable TV Systems
August 1, 2002 - CTA

EIA/CEA-819-A Part I sets forth the minimum requirements that a two-way cable TV system shall meet in order to support interactive and transactional services as well as baseline services provided to consumerowned cable-compatible two-way digital TV receivers and other...

IEEE 802.14 DRAFT - Cable-TV Access Method and Physical Layer Specification
August 1, 1998 - IEEE
A description is not available for this item.
ITU-T J.288 - Encapsulation of type length value (TLV) packet for cable transmission systems
July 1, 2019 - ITU-T

This Recommendation defines an encapsulation scheme for type length value (TLV), a data structure specified in [ITU-R BT.1869], for its transmission over existing cable TV systems designed on the basis of [ITU-T J.83].

ITU-T J.1201 - Functional requirements of a smart TV operating system
January 1, 2019 - ITU-T

This Recommendation specifies the functional requirements of a smart TV operating system. The smart TV operating system is intended to be installed in an integrated broadcast and broadband (IBB)-capable cable set-top box (STB) and TV and to enable broadcasting and...

UL 1691 - Single Pole Locking-Type Separable Connectors
September 29, 2021 - ULSE

ulharm-1691.1 Single Pole Locking-Type Separable Connectors UL 1691 1 Scope 1.1 These requirements cover single pole locking-type separable attachment plugs, cord connectors, panel inlets, and panel outlets, adapters, and accessories, rated up to a maximum of 800 amperes and up to 600 volts ac or...

ITU-T J.1600 - Premium cable network platform – Framework
October 1, 2019 - ITU-T

This Recommendation supports the automation of the operation and maintenance for cable TV and broadband networks, typically the hybrid fibre coaxial (HFC), through the premium cable network platform (PCNP) embedded with intelligent analyser and controller (IAC). It specifies...

ITU-T J.1202 - The architecture of a smart TV operating system
July 1, 2019 - ITU-T

This Recommendation specifies the architecture of a smart television operating system (TVOS). The smart TV operating system is intended to enable integrated broadcast and broadband (IBB)-capable cable set-top box (STB) and TV to apply to broadcasting services and IP-based...

ITU-T J.1109 - Requirement for in-band full-duplex in a HFC based network
January 1, 2019 - ITU-T

This Recommendation describes the high level general and system requirements for in-band full-duplex in a HFC based network. The purpose of an in-band full duplex in a hybrid fibre coaxial (HFC) based network is to develop simultaneous transmission and reception in the same band using HFC based...

DS/ETSI EN 303 340 V1.2.1 - Digital Terrestrial TV Broadcast Receivers; Harmonised Standard for access to radio spectrum
October 5, 2020 - DS

The present document specifies technical characteristics and methods of measurements for digital terrestrial television broadcast receivers fitted with an external antenna input (tuner port) capable of receiving DVB-T and/or DVB-T2 signals. Receivers without external antenna connectors, receivers...

DS/EN 60966-2-4 - Radio Frequency and coaxial cable assemblies – Part 2-4: Detail specification for cable assemblies for radio and TV receivers – Frequency range 0 MHz to 3 000 MHz, IEC 61169-2 connectors
August 1, 2016 - DS

IEC 60966-2-4:2016 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily 9,52 (IEC 61169-2). These cable...

CEI EN 60966-2-5 - Radio frequency and coaxial cable assemblies Part 2-5: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 1 000 MHz, IEC 61169-2 connectors
September 1, 2017 - CEI

INTRODUCTION This part of IEC 60966 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily 9,52 (see IEC 61169-2)...

CEI EN 60966-2-6 - Radio frequency and coaxial cable assemblies Part 2-6: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-24 connectors
September 1, 2017 - CEI

INTRODUCTION This part of IEC 60966 is a detail specification which applies to coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily F (see IEC 61169-24). These...

Advertisement