This part of IEC 61169-42, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for CQN series RF coaxial connectors, with characteristic impedance of 50 Ohms, with threaded coupling and operating frequency limit up...
This standard applies to electrical connectors, sockets and coaxial contacts.
This part of IEC 61169 which is a sectional specification (SS) provides information and rules for the preparation of detail specifications (DS) for RBMA series RF coaxial connectors, with characteristic impedance of 50 Ω, with threaded coupling and operating frequency limit up to 12,4...
Provides information and rules for the preparation of detail specifications for the Series SMB of miniature snap-on coaxial connectors.
IEC 61169-58:2016, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for SBMA series coaxial connectors with blind-mate coupling. The connectors are used with cables with characteristic impedance 50 ω...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for CQN series RF coaxial connectors, with characteristic impedance of 50 Ω, with threaded coupling and operating frequency limit up to 11...
IEC 61169-54:2016 is a sectional specification which provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10 mm inner diameter of outer conductor, characteristic impedance 50 Ohms, series 4,3-10 with screw type, hand screw type...
This part of IEC 61169 which is a sectional specification (SS) provides information and rules for preparation of detail specification of SMP series push-on RF coaxial connectors together with the pro-forma blank detail specification. The SMP push-on series connectors with...
This part of IEC 61169 which is a sectional specification (SS) provides information and rules for the preparation of detail specifications (DS) for TNCA series RF coaxial connectors, with characteristic impedance of 50 Ohms, with threaded coupling and operating frequency limit up to...
This European Standard specifies the list of product standards and common characteristics of connectors coaxial radio frequency for use in electrical systems of aircraft.
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10 mm inner diameter of outer conductor, characteristic impedance 50 Ω, series 4,3-10 with screw type, hand...
This part of IEC 62037 defines the impact test on coaxial connectors to evaluate their robustness against weak connections and particles inside the connector as independently as possible from the effects of cable PIM (passive intermodulation). For other connectors (e.g....
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with threaded coupling, typically for use in 50 Ω cable networks (type 4,1-9,5). This document prescribes mating...
This part of IEC 61169 which is a sectional specification (SS) provides information and rules for the preparation of detail specifications (DS) for TNCA series RF coaxial connectors, with characteristic impedance of 50 Ω, with threaded coupling and operating frequency limit up to 18...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick). It describes the interface...
This part of IEC 62037 defines the impact test on coaxial connectors to evaluate their robustness against weak connections and particles inside the connector as independently as possible from the effects of cable PIM (passive intermodulation). For other connectors (e.g....
This specification covers the general requirements and tests for radio frequency connectors used with flexible RF cables and certain other types of coaxial transmission lines.