The purpose of this standard is to establish the rules and specifications for safety that apply in the design, use, and care of powerdriven brushing tools. It includes specifications for shanks, adapters, flanges, collets, chucks, and safety guards and rules for the proper storage,...
Diese Norm legt Merkmale für genormte und nicht genormte Spannzangen, Spannhülsen, Klemmhülsen, Spreizhülsen und Spannköpfe für Werkzeuge und Werkstücke fest.
Diese Norm gilt in Verbindung mit DIN 4003-1 und DIN 4000-93 und legt die 3D-Modellierung fest für genormte und nicht genormte Spannzangen, Spannhülsen, Klemmhülsen, Spreizhülsen und Spannköpfe (für Werkzeuge und Werkstücke). In dieser Norm steht „Spannzange" auch stellvertretend für „Spannhülse"...
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not exceed a peripheral speed of the...
Specifies three distinct types and gives dimensions for interchangeability and accuracy requirements. The collets may be used in either lead length or draw-in collet chucks of suitable design and they may be used in various makes of capstan and turret lathes and on single...
This clause of Part 1 is applicable, except as follows: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not exceed a peripheral speed of the accessory of...
This part of ISO 3338 specifies the dimensions of flatted cylindrical shanks for milling cutters, of diameters 6 mm to 20 mm for single-flatted shanks, of 25 mm to 63 mm for double-flatted shanks and of 6 mm to 32 mm for shank with inclined clamping surface. In the case of single-flatted shanks, it...
Specifies requirements for mounting and accuracy of tool-holding chucks for use in machine tools and portable power tools. Five types of chuck are covered: guided three-jaw light duty, guided three-jaw industrial; guided three-jaw, keyless, self-tightening; tap-holding industrial...
The purpose of this standard is to establish the rules and specifications for safety that apply in the design, use, and care of powerdriven brushing tools. It includes specifications for shanks, adapters, flanges, collets, chucks, and safety guards and rules for the proper storage,...
607450-000020-000030
Dimensions, accuracy requirements. Two classes of accuracy, high precision and normal.