The purpose of this standard is to establish the rules and specifications for safety that apply in the design, use, and care of powerdriven brushing tools. It includes specifications for shanks, adapters, flanges, collets, chucks, and safety guards and rules for the proper storage, handling,...
This International Standard applies to all rotating grinding precision tools with diamond or cubic boron nitride with metal, vitrified or resinoid bonded cores, and circular bores for mounting the grinding tool on a clamping flange as well as to grinding points with cylindrical spindle for mounting...
Introduction Types and Principles of Prestressed Concrete Prestressed concrete has evolved during the past five-plus decades to the point that it is now widely employed for transportation structures, buildings, pipelines, and other applications because of its technical viability and economic...
This International Standard specifies the dimensions, materials and manufacturing requirements, and designation of collets for tools with cylindrical shanks and their corresponding holders and nuts. For non-standardized clamping devices, such as clamping devices specified in drawings, these...
This part of ISO/TS 13399 specifies a concept for the design of adaptive items, limited to any kind of collets, clamping sleeves and ferrules, together with the usage of the related properties and domains of values. This part of ISO/TS 13399 specifies a common way of design simplified models...
This International Standard applies to all rotating grinding precision tools with diamond or cubic boron nitride with metal, vitrified or resinoid bonded cores, and circular bores for mounting the grinding tool on a clamping flange as well as to grinding points with cylindrical spindle for mounting...
This part of ISO 3338 specifies the dimensions of flatted cylindrical shanks for milling cutters, of diameters 6 mm to 20 mm for single-flatted shanks, of 25 mm to 63 mm for double-flatted shanks and of 6 mm to 32 mm for shank with inclined clamping surface. In the case of single-flatted shanks, it...
ISO 28927-12:2012 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven portable die grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of the machines where operating under type...
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools fitted with collets (hereinafter "die grinders") intended for grinding and surface finishing and chamfering using mounted points, burrs and files and small wire brushes and other accessories mounted...
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven portable die grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of the machines where operating under...
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not exceed a peripheral speed of the...
ISO 11148-7:2012 specifies safety requirements for hand-held non-electric power tools (hereinafter ""grinders"") intended for grinding and cutting-off with abrasive products, for use on all kinds of materials. The grinders can be powered by compressed air or hydraulic fluid and are intended to be...
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven portable die grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of the machines where operating under...
Diese Norm gilt in Verbindung mit DIN 4003-1 und DIN 4000-93 und legt die 3D-Modellierung fest für genormte und nicht genormte Spannzangen, Spannhülsen, Klemmhülsen, Spreizhülsen und Spannköpfe (für Werkzeuge und Werkstücke). In dieser Norm steht „Spannzange" auch stellvertretend für „Spannhülse"...
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools fitted with collets (hereinafter "die grinders") intended for grinding and surface finishing and chamfering using mounted points, burrs and files and small wire brushes and other accessories mounted...