loading
AMS4403B - Aluminum Alloy, Die Forgings 7.5Zn - 1.6Cu - 1.5Mg - 0.12Zr (7085-T7452) Solution Heat Treated, Compression Stress-Relieved, and Overaged
December 13, 2023 - SAE International

This specification covers an aluminum alloy in the form of die forgings 1.000 to 12.000 inches (25 to 305 mm), inclusive, in nominal thickness at the time of heat treatment and of forging stock of any size. (see 8.5 )

AMS4149F - Aluminum Alloy, Die and Hand Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7175-T74) Solution and Precipitation Heat Treated
December 13, 2023 - SAE International

This specification covers an aluminum alloy in the form of die and hand forgings 6.000 inches (152.00 mm) and under in nominal thickness at time of heat treatment (see 8.6 ).

DI-EDRS-82290 - Dynamic Object Oriented Requirements System (DOORS®) Package
August 22, 2019 - NPFC

Use/Relationship: This Data Item Description shall be used in preparing all ongoing, interim, or final Dynamic Object Oriented Requirements System (DOORS®) Database modules. The purpose of these modules is to present compliance of requirements management and bidirectional traceability, to include...

DI-ENVR-80706 - Shock Test Extension Request
July 23, 2019 - NPFC
A description is not available for this item.
DI-ENVR-80710 - Shock Qualification Acceptance Form
July 23, 2019 - NPFC
A description is not available for this item.
DI-ENVR-80709 - High-Impact Shock Test Procedures
July 23, 2019 - NPFC
A description is not available for this item.
DI-ENVR-80708 - Shock Test Report
July 23, 2019 - NPFC
A description is not available for this item.
DI-ENVR-80707 - Request for Use of Government-Owned Shock Test Facilities
July 23, 2019 - NPFC
A description is not available for this item.
ASTM B400/B400M-23 - Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum 1350 Conductors
October 1, 2023 - ASTM International

1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard) and 1350-H142 or -H242 (1/2 hard) bare compact-round concentric-lay-stranded conductors made from round or shaped wires for use as uninsulated electrical conductors or in covered...

ASTM F891-23 - Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
September 1, 2023 - ASTM International

This specification covers coextruded poly(vinyl chloride) plastic pipe with a cellular core and concentric inner and outer solid layers. The pipe is produced using a multilayer coextrusion die for nonpressure use in three series: an IPS Schedule 40 series; a PS series with an iron pipe size...

DI-ENVR-82270 - AIRCRAFT INTEGRATED SYSTEMS CLIMATIC TEST REPORT
May 17, 2019 - NPFC

Use/Relationship: The Aircraft Integrated Systems Climatic Test Report describes the climatic testing of a fully equipped, flight-worthy aircraft. The climatic tests assess the effects of climate on performance, operability, and maintainability of the aircraft and its impacts on aircraft systems...

AMS4107H - Aluminum Alloy Die Forgings (7050-T74) Solution Heat Treated and Overaged
May 10, 2023 - SAE International

This specification covers an aluminum alloy in the form of die forgings up to 6.000 inches (152.40 mm), inclusive, in nominal thickness and forging stock of any size (see 8.6 ).

ASTM B610-23 - Standard Test Method for Measuring Dimensional Changes Associated with Processing Metal Powders Intended for Die Compaction
May 15, 2023 - ASTM International

1.1 This standard covers a test method that may be used to measure the sum of the changes in dimensions that occur when a metal powder is first compacted into a test specimen and then sintered. 1.2 The dimensional change is determined by a quantitative laboratory procedure in which the arithmetic...

ASTM D4272/D4272M-23 - Standard Test Method for Total Energy Impact of Plastic Films by Dart Drop
August 1, 2023 - ASTM International

5.1 Evaluation of the impact toughness of film is important in predicting the performance of a material in applications such as packaging, construction, and other uses. The test simulates the action encountered in applications where moderate-velocity blunt impacts occur in relatively small areas of...

AMS4111F - Aluminum Alloy Forgings 7.7Zn - 2.5Mg - 1.5Cu - 0.16Cr (7049-T73) Solution and Precipitation Heat Treated
May 17, 2023 - SAE International

This specification covers an aluminum alloy in the form of die forgings or hand forgings up to 5 inches (125 mm) in thickness, and forging stock of any size (see 8.7 ).

ASTM D6048-07(2023) - Standard Practice for Stress Relaxation Testing of Raw Rubber, Unvulcanized Rubber Compounds, and Thermoplastic Elastomers
May 1, 2023 - ASTM International

5.1 The processing behavior (processability) of rubber or rubberlike materials is closely related to their viscoelastic properties. The viscoelastic properties as well as the mechanical properties are related to the polymeric, including macromolecular and micromolecular structure. Therefore, a...

ASTM E481-23 - Standard Practice for Measuring Neutron Fluence Rates by Radioactivation of Cobalt and Silver
June 1, 2023 - ASTM International

1.1 This practice covers a suitable means of obtaining the thermal neutron fluence rate, or fluence, in nuclear reactor environments where the use of cadmium, as a thermal neutron shield as described in Test Method E262, is undesirable for reasons such as potential spectrum perturbations or due to...

ASTM E2973-22 - Standard Digital Reference Images for Inspection of Aluminum and Magnesium Die Castings
December 1, 2022 - ASTM International

This standard covers digital reference images for inspection of aluminum and magnesium die castings. These digital reference images illustrate various categories, types, and severity levels of discontinuities that may occur in aluminum-alloy and magnesium-alloy die castings. They are...

ASTM E505-22 - Standard Reference Radiographs for Inspection of Aluminum and Magnesium Die Castings
December 1, 2022 - ASTM International

1.1 These reference radiographs illustrate the categories and severity levels of discontinuities that may occur in aluminum-alloy and magnesium-alloy die castings. They are intended to provide: 1.1.1 A guide enabling recognition of discontinuities and their differentiation both as to type...

ASTM B527-23 - Standard Test Method for Tap Density of Metal Powders and Compounds
February 1, 2023 - ASTM International

4.1 This test method covers the evaluation of the tap density physical characteristic of metal powders and related compounds. The measured tap density bears a relationship to the mass of powder that will fill a fixed volume die cavity or other container in situations where the container is...

Advertisement