This part of ISO 4759 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts, screws, studs and nuts. This part of ISO 4759 may be applied to non-flat washers however it...
ESDU 78043 presents data on the behaviour of initially flat or coned disc springs (Belleville washers) so that a spring can be designed to meet a required load/deflection characteristic. The condition of "snap-through" is covered. The data are given in...
ISO 4759-3:2016 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts, screws, studs and nuts. This part of ISO 4759 may be applied to non-flat washers however it does not...
This part of ISO 4759 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts, screws, studs and nuts. This part of ISO 4759 may be applied to non-flat washers however it...
This International Standard specifies a crevice forming technique and crevice former which are intended to be used for crevice corrosion testing of flat specimens or tubes of stainless steels, in corrosive solutions. This International Standard specifies no information concerning how the...
This Japanese Industrial Standard specifies the design calculating formulas and the procedures of decision of specifications for metallic flat springs (hereafter referred to as "flat spring") except springs in the other product standards of Japanese...
This SAE Recommended Practice applies to flywheels for dry spring-loaded clutches used on internal combustion engines. Figure 1 and Tables 1 , 2 , and 3 report information currently used in the industry. Clutches requiring other dimensions are also manufactured. Dimensions given are...
ESDU 95001 and the associated computer program presents methods for the calculation of the pressure angle, the radius of curvature of the cam profile, the radius of curvature of the pitch curve and the coordinates of the cam profile,...
1.1 This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with cross-linked polyethelene PEX plastic tubing in 3/8, ½ , 5/8, and ¾ nominal diameters. that meets the requirements of Specifications F876 and F877....
INTRODUCTION A cam/follower system will fail to perform its intended function adequately if the surfaces of the cam and/or the follower are worn excessively. This type of early service failure can often be avoided if the system is designed such that an adequate lubricant...
This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with cross-linked polyethelene PEX plastic tubing in 3⁄8 , 1⁄2 , 5⁄8 , and 3⁄4 nominal diameters. that meets the requirements of Specifications F876 and F877....
INTRODUCTION This Data Item describes the use of ESDUpac A0015 which provides a computer program for analysing a disc cam/follower system. The program allows the following tribological aspects to be examined. • The surface and sub-surface stresses at the...
1.1 This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with cross-linked polyethelene PEX plastic tubing in 3/ 8, 1/2, 5/8, and 3/4 nominal diameters. that meets the requirements of Specifications F 876 and F...
This part of ISO 2162 gives rules for the simplified representation of compression, extension, torsion, disc, spiral and leaf springs on technical drawings.
1.1 This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with cross-linked polyethelene PEX plastic tubing in 3/ 8, 1/2, 5/8, and 3/4in. that meets the requirements of Specifications F 876 and F 877. These...
1.1 This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with cross-linked polyethelene PEX plastic tubing in 3/ 8, 1/2, 5/8, and 3/4in. that meets the requirements of Specifications F 876 and F 877. These...
ESDU 94017 presents information on the selection of suitable materials, manufacturing methods (including profile generation and surface treatment) and lubricants for cam mechanisms. A pair of design procedures (presented as flowcharts) for evaluating the performance of a disc...