This Defence Standard conveys to the Contractor the Ministry of Defence (MOD) requirements for dry docking, slipping, synchro lifting, or lifting by crane of HM Ships, HM Submarines, RFAs and all other MOD owned ships, craft and vessels. It does not apply to hovercraft or to small...
This standard defines the methodology of measuring hull roughness of vessels in drydock. This standard does not mention the type of instrument/gauge for such measurements. This standard is limited to a methodology- no interpretation of the results obtained is presented. One of the factors affecting...
This section species surface mounted hydraulic dock lifts. NFPA 70 NEMA KS-1 SAA AS1318
A. This section specifies electrohydraulic hinged lip board type dock levelers.
NOTE: This guide specification covers requirements for dock bumpers, truck-trailer restraining devices, and industrial, mechanical and electro-hydraulic dock levelers of the fixed hinged type.
1.1 This European Standard specifies the safety requirements for design, construction, installation, maintenance and testing of dock levellers and for safety components on dock levellers. With the exception of: a) dock levellers for marine and aircraft applications; b) lifting...
This section specifies dock bumpers, and door seals.
This Commercial Item Description (CID) covers four-strand aramid fiber rope, which is intended for use as mooring lines and floating dry dock tending lines.
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate from 8 through 38 mm. Assemblies shall be installed at the lowest point of a tank or rudder...
1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. 1.2 Assemblies are intended for installation in shell, rudder, and tank bottom plate from 8 through 38 mm. 1.3 Assemblies shall be installed at the lowest point of a tank...
1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. 1.2 Assemblies are intended for installation in shell, rudder, and tank bottom plate from 8 through 38 mm. 1.3 Assemblies shall be installed at the lowest point of a tank...
1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. 1.2 Assemblies are intended for installation in shell, rudder, and tank bottom plate from 8 through 38 mm. 1.3 Assemblies shall be installed at the lowest point of a tank...
1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. 1.2 Assemblies are intended for installation in shell, rudder, and tank bottom plate from 8 through 38 mm. 1.3 Assemblies shall be installed at the lowest point of a tank...
1. Scope 1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. 1.2 Assemblies are intended for installation in shell, rudder, and tank bottom plate from 5/16 through 1½ in. 1.3 Assemblies shall be installed at the lowest...
1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. 1.2 Assemblies are intended for installation in shell, rudder, and tank bottom plate from 5/16 through 11/2 in. 1.3 Assemblies shall be installed at the lowest point of a...