Introduction Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of a conflict between the English and the domestic language, the English language shall take precedence. Purpose. The purpose of this test is to determine that the fuse protection in...
This specification covers the requirements for current limiter type fuses for use in aircraft primary electrical power systems conforming to MIL-STD-704. These limiters are suitable for use in AS53731 fuse holders for operation at −54 to 125 °C.
Non-rewireable cartridge fuse-links. Dimensions, rated voltage related to rated current, breaking-capacity test. Fuse-links of two grades, which blow at two or three times their rated currents.
This specification covers the requirements for current limiter type fuses for use in aircraft primary electrical power systems conforming to MIL-STD-704. These limiters are suitable for use in MIL-F-5373 fuse holders for operation at −54°C to 125°C.
This specification covers the general requirements and test procedures for instrument type fuses designed for the protection of electrical, electronic, and communication equipment on direct current (dc) and alternating current (ac) (up to 400 hertz (Hz)) circuits.
ISO 8820-2:2014 gives guidance for the choice and application of automotive fuse-links which are defined in the other parts of the ISO 8820 series. It describes the various parameters which have to be taken into account when selecting fuse-links. Fuse-links according to ISO...
Relates to miniature fuse links for protecting appliances up to 250 V. Specifies ratings and requirements for electrical characteristics, construction, tests and marking of quick-acting low breaking capacity 5 x 20 mm and 6.3 X 32 mm fuse links, also quick-acting high breaking...
This part of IEC 60127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally intended...
IEC 60127-6:2014 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally intended for...
This part of IEC 60127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally intended...
IEC 60127-8:2018(E) relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to...
This part of IEC 60127 relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment and omponent parts thereof, normally intended to...
This part of IEC 60127 relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended...
This specification covers the general requirements and test procedures for enclosed, panel mounted, extractor post type electrical fuseholders, both blown fuse indicating and nonindicating.
This part of IEC 60127 relates to fuse resistors with particular overcurrent protection rated up to 500 V a.c. and/or 500 V d.c. for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment and component parts thereof, normally...
This part of IEC 60127 relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended...
This part of IEC 60127 covers the general requirements and tests applicable to all types of miniature fuse-links (e.g. cartridge fuse-links, sub-miniature fuse-links and universal modular fuse-links) for the protection of electric appliances, electronic equipment and...