In addition to IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for - insulation monitoring according to IEC 61557-8; - insulation fault location according to IEC...
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment covered by Annex A of IEC 61326-1:2020 which is: - used for testing, measuring or monitoring of protective...
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment covered by Annex A of IEC 61326-1:2020 which is: - used for testing, measuring or monitoring of protective...
Equipment included in scope This group safety publication is primarily intended to be used as a product safety standard for the products mentioned in the scope, but shall also be used by technical committees in the preparation of their publications for products similar to those mentioned in the...
This clause of Part 1 is applicable, except as follows. Equipment included in scope Replacement: • This part of IEC 61010 specifies safety requirements and related verification tests for any product performing the function of control equipment and/or their associated peripherals. In...
This clause of Part 1 is applicable, except as follows. Equipment included in scope Replacement: • This part of IEC 61010 specifies safety requirements and related verification tests for any product performing the function of control equipment and/or their associated peripherals. In...
In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for - insulation monitoring according to IEC 61557-8; - insulation fault location according to IEC...
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment covered by Annex A of IEC 61326-1 which is: - used for testing, measuring or monitoring of protective measures in...
This part of IEC 61557 defines special performance requirements for hand-held and handmanipulated current clamps and sensors for measurement of leakage currents in electrical distribution systems up to 1 000 V a.c. and 1 500 V d.c., taking into account the influence of high external...
Electrical insulation systems and materials may be tested using constant stress tests in which times to breakdown are measured for a number of test specimens, and progressive stress tests in which breakdown voltages may be measured. In either case, it will...
This part of IEC 60216 covers minimum requirements for ventilated and electrically heated single-chamber ovens, with or without forced gas circulation, for thermal endurance evaluation of electrical insulation. It covers ovens designed to operate over all or part of the...
In addition to IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for - insulation monitoring according to IEC 61557-8; - insulation fault location according to IEC...
In addition to IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for - insulation monitoring according to IEC 61557-8; - insulation fault location according to IEC...
This clause of Part 1 is applicable, except as follows. 1.1.1 Equipment included in scope Replacement: This part of IEC 61010 specifies safety requirements and related verification tests for control equipment and/or their associated peripherals. Some equipment examples are: - programmable...
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment covered by Annex A of IEC 61326-1 which is: - used for testing, measuring or monitoring of protective measures in...