FOREWORD 1. The document ED-137 Volume 1 "Interoperability Standards for VoIP ATM Radio Components" was prepared by EUROCAE Working Group 67 and was accepted by the Council of EUROCAE on 19 January 2012. 2. EUROCAE is an international non-profit making organisation. Membership is open to...
This standard provides design and testing requirements for bonding, grounding, shielding, electromagnetic interference (EMI), lightning protection, electrostatic discharge (ESD) protection, transient protection, and surge suppression for electrical and electronic ground systems (GS) to be used at...
This European Standard gives specific requirements for PE compounds to be used for the insulation of telephone wire for external plant. Using raw material and type test data as outlined in this standard, the raw material supplier will have sufficient data to demonstrate compliance and...
This European Standard gives specific requirements for PE compounds to be used for the insulation of telephone wire for external plant.Using raw material and type test data as outlined in this standard, the raw material supplier will have sufficient data to demonstrate compliance and...
This European Standard specifies the constructional details and performances requirements for cables for indoor residential cabling systems characterized up to 100 MHz. Cables in this European Standard are based on the common design rules specified in EN 50290-2-1 and are specifically...
This European Standard specifies the constructional details and performance requirements for cables for installation in indoor residential cabling systems characterized up to 1 200 MHz. Cables in this European Standard are based on the common design rules specified in EN 50290-2-1 and...
This European Standard specifies the constructional details and performance requirements for cables for indoor Residential Cabling Systems characterized up to 100 MHz. Cables in this European Standard are based on the common design rules specified in EN 50290-2-1 and are specifically...
4.1 Purpose-The approval of Guide E1384, concerned with the structure and content of the computer-based patient record, now includes a formal indexing of data elements and a cataloging of the minimal essential value set for these elements. Indexing of these data elements with a unique identifier...
4.1 Purpose-The approval of Guide E1384, concerned with the structure and content of the computer-based patient record, now includes a formal indexing of data elements and a cataloging of the minimal essential value set for these elements. Indexing of these data elements with a unique identifier...
This European Standard specifies the constructional details and performance requirements for cables for indoor Residential Cabling Systems characterized up to 100 MHz. Cables in this European Standard are based on the common design rules specified in EN 50290-2-1 and are specifically...
This European Standard specifies the constructional details and performance requirements for cables for installation in indoor residential cabling systems characterized up to 1 200 MHz. Cables in this European Standard are based on the common design rules specified in EN 50290-2-1 and...
This European Standard specifies the constructional details and performances requirements for cables for indoor residential cabling systems characterized up to 100 MHz. Cables in this European Standard are based on the common design rules specified in EN 50290-2-1 and are specifically...
Recommendations for the immunity of electrical and electronic equipment to electromagnetic fields radiated from GSM (Group Special Mobile) and DECT (Digital European Cordless Telephone) radio systems at 900 MHz and 189 GHz using TDMA (Time Division Multiple Access) techniques.
This European Standard specifies the requirements for equipment installed in audio and video door-entry systems. This European Standard is not applicable to security systems, anti-theft, anti-attack devices and CCTV surveillance systems, and access control systems for use in security...