5.1 The general design geometry herein defined applies to both a separate adaptor accessory mating two booms of different geometry as well as boom end connectors (see Terminology F818). 5.2 Interconnectibility is intended to facilitate mating of oil spill response booms of various sizes,...
5.1 The general design geometry herein defined applies to both a separate adaptor accessory mating two booms of different geometry as well as boom end connectors (see Terminology F818). 5.2 Interconnectibility is intended to facilitate mating of oil spill response booms of various sizes,...
The general design geometry herein defined applies to both a separate adaptor accessory mating two booms of different geometry as well as boom end connectors (see Terminology F818). Interconnectibility is intended to facilitate mating of oil spill response booms of various sizes, strengths,...
This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom connections. These criteria are intended to define minimum mating characteristics and are not intended to be restrictive to a specific configuration....
This document applies to electrical penetration assemblies (EPAs) in containment structures of nuclear power plants. It covers the engineering safety requirements to be met in the design, calculation, qualification, fabrication, assembly, testing, and installation of EPAs. EPAs provide...
This document specifies the requirements for compatibility and connectability assessment of components of fire detection and fire alarm system or voice alarm system as a subsystem of fire detection and fire alarm system. The components comply either with the requirements of EN 54 or with a...
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete storm sewer structures conforming to Specification C478 and pipes, and between precast reinforced concrete pipe and laterals for...
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete storm sewer structures conforming to Specification C478 and pipes, and between precast reinforced concrete pipe and laterals for...
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete storm sewer structures conforming to Specification C478 and pipes, and between precast reinforced concrete pipe and laterals for...
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete storm sewer structures conforming to Specification C 478 and pipes, and between precast reinforced concrete pipe and laterals for...
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete storm sewer structures conforming to Specification C 478 and pipes, and between precast reinforced concrete pipe and laterals for...
This Technical Report is intended to provide information on the effects of engaging and separating under electrical load on the connector interfaces in cabling, used to support IEEE 802.3af (Power-over-Ethernet
This document specifies the requirements for compatibility and connectability assessment of the components of fire detection and alarm systems, fire protection systems and voice alarm systems. This document only includes system requirements when these are necessary for compatibility...
ISO 15031-3:2016 references the latest publication of SAE J1962. On-board diagnostic (OBD) regulations require road vehicles to be equipped with a standardized connector for purposes of access to OBD information by ISO 15031‑4 compliant external test equipment. This part of ISO 15031...
This part of 61076 covers 8-way unshielded free and fixed connectors, and is intended to specify the common dimensions, mechanical, electrical and environmental characteristics and tests for the family of IEC 61076-3 connectors. These connectors are intermateable and...
This part of IEC 61076-3 covers 8-way unshielded free and fixed connectors, and is intended to specify the common dimensions, mechanical, electrical and environmental characteristics and tests for the family of IEC 61076-3 connectors. These connectors are intermateable...
This International Standard describes circular connectors with IP40 or IP65/67 protection degree, typically used for industrial process measurement and control. These connectors consist of fixed and free connectors, either rewireable or non-rewireable, with M16 × 0,75...
This International Standard describes circular connectors with IP40 or IP65/67 protection degree, typically used for industrial process measurement and control. These connectors consist of fixed and free connectors, either rewireable or non-rewireable, with M16 × 0,75...
This Publicly Available Specification (PAS) describes M12 circular connectors for use in industrial environments for high speed Ethernet and high speed data transfer. Applications include, but are not limited to, vision systems and data acquisition. Screw locking M12 connectors...
This Publicly Available Specification (PAS) describes circular connectors with IP 65 and IP 67 protection degree and specified up to 500 MHz, typically used for data transmissions. These connectors consist of fixed and free connectors, either rewireable or non-rewireable, with...