Scope. This specification covers synthetic rubber hose, sizes -4 through -48, wire reinforced with a single- or double-wire braid that are used in flexible hose assemblies for medium pressure fluid applications.
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-24136 Hose, Synthetic Rubber, Synthetic Fiber Reinforced, for Flexible Hose Assemblies, General Specification for This list has been prepared for use by or for the Government in the acquisition...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-24135 Hose, Synthetic Rubber, Wire Reinforced, for Flexible Hose Assemblies, General Specification for This list has been prepared for use by or for the Government in the acquisition of...
Scope. This specification covers synthetic rubber hose, sizes -8 through -32, reinforced with a four-ply, heavy spiral-wrapped wire that are used in flexible hose assemblies for high pressure fluid applications. This hose is not acceptable for use under vacuum.
This Aerospace Information Report (AIR) describes equivalent types of equipment that can perform fire tests in accordance with requirements of AS 1055.
This Aerospace Information Report (AIR) describes equivalent types of equipment that can perform fire tests in accordance with requirements of AS 1055.
This Aerospace Information Report (AIR) describes equivalent types of equipment that can perform fire tests in accordance with requirements of AS 1055.
Scope. This specification covers flexible, synthetic fiber reinforced rubber hose and hose assemblies, sizes -40, -48, and -64, for use in low pressure applications.
Scope. This specification covers the requirements for wire reinforced, synthetic rubber hose and hose assemblies for use with reusable end fittings for medium and high pressure service in water, oil, and gas systems. These hoses are not for use in drinking (potable) water...
This specification covers reusable hose to hose 90° elbow fittings for use with wire or synthetic fiber reinforced rubber hose. The 90° elbow fittings shall be type D. See MIL-F-24787, table III for identification of corresponding hose type (MIL-H-24135 and MIL-H-24136...
This SAE Aerospace Standard (AS) establishes uniform requirements and procedures for the fire testing of flexible hose assemblies and rigid tube assemblies (including coiled tubes) to be used in aircraft or aerospace vehicle fluid systems. These procedures may also be followed for...
024430-000000-000000
This SAE Aerospace Standard (AS) establishes uniform requirements and procedures for the fire testing of flexible hose assemblies and rigid tube assemblies (including coiled tubes) to be used in aircraft or aerospace vehicle fluid systems. These procedures may also be followed for...
This specification covers reusable 180° return fittings for use with wire or synthetic fiber reinforced rubber hose. The 180° return fittings shall be type U. See MIL-F-24787, table III for identification of corresponding hose type (MIL-H-24135 and MIL-H-24136 specification sheet...
This SAE Aerospace Standard (AS) establishes uniform requirements and procedures for the fire testing of flexible hose assemblies and rigid tube assemblies (including coiled tubes) to be used in aircraft or aerospace vehicle fluid systems. These procedures may also be followed for...