- Trained on our vast library of engineering resources.
loading
ISO HDBK FREIGHT - FREIGHT CONTAINERS - ISO STANDARDS HANDBOOK
ISO
A description is not available for this item.
ISO HDBK FREIGHT CD - FREIGHT CONTAINERS - ISO STANDARDS HANDBOOK
ISO
A description is not available for this item.
DS/ISO 668 - Series 1 freight containers – Classification, dimensions and ratings
January 13, 2020 - DS

This document establishes a classification of series 1 freight containers based on external dimensions, and specifies the associated ratings and, where appropriate, the minimum internal and door opening dimensions for certain types of containers. These containers are...

DS/ISO 3874 - Series 1 freight containers – Handling and securing
November 6, 2017 - DS

ISO 3874:2017 specifies the methods of handling and securing series 1 freight containers built and tested to comply with ISO 1496 (all parts). Methods of handling and securing are described for both loaded and empty containers. The conditions for lifting different types of...

DS/ISO 17712 - Freight containers - Mechanical seals
June 20, 2013 - DS

This International Standard establishes uniform procedures for the classification, acceptance, and withdrawal of mechanical freight container seals. It provides a single source of information on mechanical seals which are acceptable for securing freight containers in...

ISO 3874 - Series 1 freight containers - Handling and securing
October 1, 2017 - ISO

This document specifies the methods of handling and securing series 1 freight containers built and tested to comply with ISO 1496 (all parts). Methods of handling and securing are described for both loaded and empty containers. The conditions for lifting different types of...

ISO 17712 - Freight containers - Mechanical seals
May 15, 2013 - ISO

This International Standard establishes uniform procedures for the classification, acceptance, and withdrawal of mechanical freight container seals. It provides a single source of information on mechanical seals which are acceptable for securing freight containers in...

JIS Z 1613 - Freight containers - Vocabulary
December 25, 2017 - JSA
A description is not available for this item.
DS/ISO/PAS 17712 - Freight containers - Mechanical seals
August 3, 2006 - DS

This Publicly Available Specification establishes uniform procedures for the classification, acceptance and withdrawal of acceptance of mechanical freight container seals. It provides a single source of information on mechanical seals which are acceptable for securing freight...

ISO PAS 17712 - Freight containers Mechanical seals
July 1, 2006 - ISO

This Publicly Available Specification establishes uniform procedures for the classification, acceptance and withdrawal of acceptance of mechanical freight container seals. It provides a single source of information on mechanical seals which are acceptable for securing freight...

ISO 830 - Freight Containers - Vocabulary
September 15, 1999 - ISO

This International Standard presents definitions of terms relating to freight containers. NOTE The different parts and components used in the construction of freight containers are specified in ISO 9897-1.

ISO TS 18625 - Freight containers - Container Tracking and Monitoring Systems (CTMS): Requirements
October 1, 2017 - ISO

This document is intended to be applicable to freight containers as defined in ISO 668 as well as to other freight containers not defined in ISO 668 and to container ancillary equipment such as road and terminal chassis, generator sets and power packs. This...

DS/ISO 830 - Freight containers - Vocabulary
August 18, 2000 - DS

This International Standard presents definitions of terms relating to freight containers.

DS/ISO 1161 - Series 1 freight containers – Corner and intermediate fittings – Specifications
July 26, 2016 - DS

ISO 1161:2016 establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which conform to ISO 668 and ISO 1496 (all parts) with the exception of air mode containers...

ISO 1161 - Series 1 freight containers - Corner and intermediate fittings - Specifications
July 15, 2016 - ISO

This International Standard establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which conform to ISO 668 and ISO 1496 (all parts) with the exception of air mode...

DS/EN ISO 10374 - Freight containers - Automatic identification
April 22, 1998 - DS

This standard specifies all necessary user requirements in order to permit international use of the tag without modification or adjustment. This standard applies to freight containers as defined in ISO 668. The use of AEI systems and the equipping of containers for automatic...

DS/ISO 18186 - Freight containers - RFID cargo shipment tag system
March 5, 2012 - DS

This Publicly Available Specification specifies how freight container logistic transparency and efficiency can be improved through use of an RFID cargo shipment tag system and an Internet-based software package. Such an RFID cargo shipment tag system can co-exist with, but is separate...

DS/ISO 17363 - Supply chain applications of RFID - Freight containers
March 15, 2013 - DS

This International Standard defines the usage of read/write radio-frequency identification technology (RFID) cargo shipment-specific tags associated with containerized freight for supply chain management purposes (¢wmanifest tags¡ü). This standard, through reference to other standards within...

ISO 17363 - Supply chain applications of RFID - Freight containers
March 1, 2013 - ISO

This International Standard defines the usage of read/write radio-frequency identification technology [RFID] cargo shipment-specific tags associated with containerized freight for supply chain management purpose ["manifest tags"]. This International Standard defines the air interface...

ISO 18186 - Freight containers - RFID cargo shipment tag system
December 1, 2011 - ISO

This International Standard is applicable to freight containers as defined in ISO 668 as well as other associated containers and transport equipment. This International Standard defines how freight container logistic transparency and efficiency can be improved...

Advertisement