000210-000000-000000
005360-000000-000000
005690-000000-000000
This standard shall define the design and construction requirements for new fire hose, the testing required to verify the design and construction, and the inspection and testing required of all new fire hose.
This standard shall cover the requirements for fire hose appliances up to and including 6 in. (150 mm) nominal dimension designed for connection to fire hose, fire apparatus, and fire hydrants and intended for general fire service use in controlling or conveying water. Purpose. The...
This standard gives the performance and requirements for new fire hose couplings and adapters with nominal sizes from ¾ in. (19 mm) through 8 in. (200 mm) and the specifications for the screw thread connections on those couplings and adapters. This standard also gives the performance and...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems. Such products are intended to withstand the effects of circulating solutions containing...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems, Such products are intended to withstand the effects of circulating solutions containing...
025860-000000-000000
025860-000000-000000
This standard covers the care, use, inspection, service testing, and replacement of fire hose, fire hose couplings, fire-fighting nozzles, and fire hose appliances, and the associated record keeping. Purpose. The purpose of this standard is to provide requirements for the care,...
These engine coolant hoses or assemblies incorporating these coolant hoses are intended to withstand the effects of circulating solutions containing corrosion inhibitors and glycols and operating under various pressure conditions at continuous operating temperatures from 40 °C to...
This SAE Standard provides general, dimensional, and performance specifications for the most common hoses used in hydraulic systems on mobile and stationary equipment. The general specifications contained in Sections 1 through 12 are applicable to all hydraulic hoses and supplement...
Purpose. This specification covers three (3) types of hose, and two (2) constructions of hose, 12.7 mm diameter, and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. Drawing callouts not referencing a hose construction are...
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. The material content of the hose and stiffness of the hose are defined...
This Defence Standard (Def Stan 47-033) specifies the requirements, for Material Performance Type Testing, Manufacture and Production Testing of wire or synthetic reinforced hose to operate over a temperature range from -40°C to +100°C to operate over temperature range from -40°C up to...