This standard specifies performance requirements for various single-ended, doubleended, integral reflector, and PAR tungsten halogen lamps, with rated voltages up to 277V, and used for projection, photographic, (floodlight), special purpose, general lighting service (GLS), and...
This standard consolidates projection lamps with G5.3 bases into a single standard. The lamps contained in this standard are not to be considered as interchangeable, although physically they will all fit the common G5.3 lampholders. The photometry of each lamp is dependent upon...
This standard consolidates previous standards for certain low voltage condensing dichroic-coated integral reflector side pin tungsten halogen projection lamps with GX7.9 bases designed for large screen projection systems and used in 8mm and 16mm projector applications. The lamp...
This standard consolidates previous standards for certain low voltage two-inch (51mm) dichroic coated integral reflector, rim reference tungsten halogen lamp types with GX5.3 bases designed for large screen projection systems and used in 8mm projection, 16mm projection, slide...
019930-000000-000000
These requirements are intended to cover both self-ballasted lamps and self-ballasted lamp adapters rated 120 to 347 V AC nominal for connection to screw-base, pin-base, or recessed single contact (RSC or R7) lampholders. These devices are intended for use in accordance with the...
The General Services Administration has authorized the use of this Commercial Item Description. This commercial item description covers a 100 watt quartz, tungsten halogen incandescent lamp suitable for use as the visible light source in a visible light dental curing system (see...
Dimensions and characteristics of tungsten-halogen lamps used for projection, photographic, flood lighting, airfield and general purposes.
This American National Standard, together with ISO 15004-1 and ANSI Z80.36, specifies requirements and test methods for slit-lamp microscopes to provide slit illumination and observation under magnification of the eye and its adnexa. This American National Standard is not applicable...
This standard sets forth the physical and electrical characteristics of the group of incandescent lamps that have C, S, T, or similar bulb shapes which are not covered in American National Standards ANSI C78.20-1989 and ANSI C78.22-1989. Only clear and inside frost bulb...
This Notice applies to all quartz halogen lamps used in lineside signals, route and junction indicators, and banner signals. Purpose This Notice directs that quartz halogen lamps be run at the rated voltage and that new lamps, when fitted, are checked for correct...
This standard sets forth physical and electrical characteristics of the group of incandescent lamps that have A, G, PS, and similar bulb shapes with E26 single and double contact medium screw bases including the reduced wattage versions. Only clear, inside frost, frost-equivalent, and white...
This standard defines the dimensional limits and other physical characteristics required to ensure interchangeability and assist in the proper application of a specific category of lamps. This category is tungsten-halogen lamps with G22 bases and 63.5 mm (2½ in.) nominal light...
The photometry of luminaires with high intensity discharge (HID) lamps, including mercury vapor, highpressure sodium (HPS), or metal halide lamps, is covered by this method. Also covered are similar luminaire types employing incandescent lamps, including tungsten-halogen...
This standard defines the dimensional limits and other physical characteristics required to ensure interchangeability and assist in the proper application of a specific category of lamps. This category is tungsten-halogen lamps with P28 bases and 55.5 mm (2-3/16 inch) nominal...
This standard defines the dimensional limits and other physical characteristics required to ensure interchangeability and assist in the proper application of a specific category of lamps. This category is tungsten-halogen lamps with P28 bases and 89 mm (3-1/2 inch) nominal...
This standard specifies details of the type of thermocouple to be used to measure the pinch temperature of quartz-tungsten-halogen lamps, the methods of preparation of the lamp and thermocouple, and the measurement to be made.
This standard defines the dimensional limits and other physical characteristics required to ensure the interchangeability and to assist in the proper application of a specific category of lamps. This category is tungsten-halogen lamps with G6.35, GX6.35 and GY6.35 two-pin bases...
The General Services Administration has authorized the use of this commercial item description.
The General Services Administration has authorized the use of this commercial item description.