- Trained on our vast library of engineering resources.
loading
ISO 7755-1 - Hardmetal burrs - Part 1: General specifications
August 15, 2013 - ISO

This part of ISO 7755 specifies the common characteristics of hardmetal burrs of various styles, in solid design or with brazed shank. The main dimensions of the cutting part of hardmetal burrs are dealt with individually in ISO 7755-2, ISO 7755-3, ISO 7755-4, ISO 7755-5, ISO 7755-6,...

ISO 5396 - Hardmetal Heading Dies - Terminology
January 1, 1977 - ISO
A description is not available for this item.
JIS B 4118 - Solid hardmetal ball-nosed end mills with cylindrical shanks-Dimensions
November 20, 2013 - JSA

This Standard specifies shapes and dimensions of solid hardmetal ball-nosed end mills with cylindrical shanks (hereafter referred to as "ball-nosed end mills"). The applicable material shall be super hard alloy, which is a generic term for hardmetal, cermet, ultrafine particle...

ISO 10911 - Solid hardmetal end mills with cylindrical shank - Dimensions
June 1, 2017 - ISO

This document specifies the dimensions of solid hardmetal end mills with cylindrical shank. NOTE For the relationship between designations in this document and the ISO 13399 series, see Annex A.

ISO 7755-7 - Hardmetal burrs - Part 7: Arch pointed-nose burrs (style G)
August 15, 2013 - ISO

This part of ISO 7755 specifies the main dimensions of the cutting part for hardmetal burrs of arch shape, with a pointed nose and designated by the symbol G. Tolerances on the cutting diameter, direction of helix and cut, diameter and length of the cylindrical shank and designation of burrs...

ISO 7755-2 - Hardmetal burrs - Part 2: Cylindrical burrs (style A)
August 15, 2013 - ISO

This part of ISO 7755 specifies he main dimensions of the cutting part for hardmetal burrs of cylindrical shape and designated by the symbol A. Tolerance on the cutting diameter, direction of helix and cut, diameter and length of the cylindrical shank and designation of burrs are dealt with...

ISO 7755-8 - Hardmetal burrs - Part 8: Flame burrs (style H)
August 15, 2013 - ISO

This part of ISO 7755 specifies the main dimensions of the cutting part for hardmetal burrs of flame shape and designated by symbol H. Tolerances on the cutting diameter, direction of helix and cut, diameter and length of the cylindrical shank and designation of burrs are dealt with in ISO...

ISO 7755-12 - Hardmetal Burrs - Part 12: Inverted Cone Burrs (Style N)
August 15, 2013 - ISO

This part of ISO 7755 specifies the main dimensions of the cutting part for hardmetal burrs of inverted cone shape and designated by the symbol N. Tolerances on the cutting diameter, direction of helix and cut, diameter and length of the cylindrical shank and designation of burrs are dealt...

ISO 7755-11 - Hardmetal burrs - Part 11: Conical pointed-nose burrs (style M)
August 15, 2013 - ISO

This part of ISO 7755 specifies the main dimensions of the cutting part for hardmetal burrs of cone shape, with a pointed nose and designated by the symbol M. Tolerances on the cutting diameter, direction of helix and cut, diameter and length of the cylindrical shank and designation of burrs...

ISO 7755-4 - Hardmetal Burrs - Part 4: Spherical Burrs (Style D)
August 15, 2013 - ISO

This part of ISO 7755 specifies the main dimensions of the cutting pat for hardmetal burrs of spherical shape and designated by the symbol D. Tolerances on the cutting diameter, direction of helix and cut, diameter and length of the cylindrical shank and designation of burrs are dealt in ISO...

JIS B 4115 - Japanese Language - HARDMETAL SLITTING SAWS
JSA
A description is not available for this item.
BS 4193-5 - Hardmetal insert tooling. Specification for dimensions for indexable (throwaway) hardmetal triangular inserts for milling cutters
March 31, 1982 - BSI

Specifies the dimensions of triangular indexable hardmetal inserts for mounting mechanically on milling cutters.

ISO 3365 - Indexable hardmetal (carbide) inserts with wiper edges, without fixing hole - Dimensions
March 1, 2016 - ISO

This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with wiper edges, without fixing hole. These inserts are primarily intended to be mounted on milling cutters by top or wedge clamping

DIN ISO 3364 - Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions (ISO 3364:2017)
August 1, 2018 - DIN

This document specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended to be mounted by top and hole clamping or by hole alone on turning and boring tools.

ISO 3364 - Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
August 1, 2017 - ISO

This document specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended to be mounted by top and hole clamping or by hole alone on turning and boring tools.

DS/EN ISO 28080 - Hardmetals – Abrasion tests for hardmetals (ISO 28080:2021)
March 9, 2021 - DS

This International Standard specifies a generic test method to determine the abrasion wear characteristics of hardmetals. The procedure complements the ASTM G65 method for dry sand/rubber wheel abrasion, the ASTM B611 method for determining the high stress abrasion of hard...

ISO 5468 - Rotary and rotary impact masonry drill bits with hardmetal tips - Dimensions
February 1, 2017 - ISO

This document specifies the dimensions, in millimetres, of rotary and rotary impact masonry drill bits with hardmetal tips, having diameters in the range of 4 mm to 25 mm inclusive and overall, and working lengths in the series short, long and extra-long. It does not apply to hammer drills.

ISO 883 - Indexable Hardmetal (Carbide) Inserts with Rounded Corners, without Fixing Hole - Dimensions
September 1, 2013 - ISO

This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, without fixing hole and with normal clearance of 0º and 11º. These inserts are primarily intended to be mounted, by top clamping, on turning and boring tools.

ISO 7755-9 - Hardmetal burrs - Part 9: 60 degrees and 90 degrees cone burrs (styles J and K)
August 15, 2013 - ISO

This part of ISO 7755 specifies the main dimensions of the cutting part for hardmetal burrs of 60° cone and 90° cone shape and designated by the symbols J and K. Tolerances on the cutting diameter, direction of helix and cut, diameter and length of the cylindrical shank and designation of...

ISO 7755-10 - Hardmetal burrs - Part 10: Conical round- (ball-) nose burrs (style L)
August 15, 2013 - ISO

This part of ISO 7755 specifies the main dimensions of the cutting part for hardmetal burrs of cone shape, with a round-(ball-) nose and designated by the Symbol L. Tolerances of the cutting diameter, direction of helix and cut, diameter and length of the cylindrical shank and designation of...

Advertisement