This document specifies requirements for sterilizing filtration as part of aseptic processing of health care products conducted in accordance with ISO 13408-1. It also offers guidance to filter users concerning general requirements for set-up, validation and routine operation of a...
This document specifies requirements for sterilizing filtration as part of aseptic processing of health care products conducted in accordance with ISO 13408-1. It also offers guidance to filter users concerning general requirements for set-up, validation and routine operation of a...
This document specifies requirements for sterilizing filtration as part of aseptic processing of health care products conducted in accordance with ISO 13408-1. It also offers guidance to filter users concerning general requirements for set-up, validation and routine operation of a...
ISO 13408-2:2018 specifies requirements for sterilizing filtration as part of aseptic processing of health care products conducted in accordance with ISO 13408‑1. It also offers guidance to filter users concerning general requirements for set-up, validation and routine operation of a...
1.1 This practice covers the testing of the integrity of high-efficiency particulate air (HEPA) filters installed in laminar flow clean rooms of the ceiling to floor or wall to wall type, and laminar flow clean work stations. The recommended practice may be used to detect...
1.1 This practice covers the testing of the integrity of high-efficiency particulate air (HEPA) filters installed in laminar flow clean rooms of the ceiling to floor or wall to wall type, and laminar flow clean work stations. The recommended practice may be used to detect...
1.1 Inclusions This part of ISO 13408 specifies requirements for sterilizing filtration as part of aseptic processing of health care products conducted in accordance with ISO 13408-1. It also offers guidance to filter users concerning general requirements for set-up, validation and routine...
1.1 This practice covers the testing of the integrity of high-efficiency particulate air (HEPA) filters installed in laminar flow clean rooms of the ceiling to floor or wall to wall type, and laminar flow clean work stations. The recommended practice may be used to detect...
1.1 This practice covers the testing of the integrity of high-efficiency particulate air (HEPA) filters installed in laminar flow clean rooms of the ceiling to floor or wall to wall type, and laminar flow clean work stations. The recommended practice may be used to detect...
Exposure to ambient fine particles (PM2.5: particles < 2.5 μm in diameter) and ultrafine particles (UFPs: particles < 100 nm in diameter) has adverse effects on human health. Residential buildings greatly impact human exposure to outdoor particles because people spend more than 90% of their time...
ISO 29461 specifies methods and procedures for determining the performance of particulate air filters used in air intake filter systems for rotary machinery such as stationary gas turbines, compressors and other stationary internal combustion engines. It applies to...
ISO 29463-4:2011 specifies the test procedure of the "scan method", considered to be the reference method, for determining the leakage of filter elements. It is applicable to filters ranging from classes ISO 35 H to ISO 75 U. ISO 29463-4:2011 also describes the other normative...
This part of ISO 29463 specifies the test procedure of the "scan method", considered to be the reference method, for determining the leakage of filter elements. It is applicable to filters ranging from classes ISO 35 H to ISO 75 U. It also describes the other normative methods, the...
This specification defines the minimum filtration efficiency requirements for achieving HEPA performance for filtration systems of residential and commercial vacuum cleaners. Only residential and commercial vacuum cleaning products that are used in non-critical applications (applications not...
This practice covers the testing of the integrity of high-efficiency particulate air (HEPA) filters installed in laminar flow clean rooms of the ceiling to floor or wall to wall type, and laminar flow clean work stations. The recommended practice may be used to detect faults or...
This specification defines industry acceptable test methods and approaches for evaluating residential and commercial vacuum cleaner filtration systems to HEPA filtration performance levels. This specification defines the minimum filtration efficiency requirements for achieving HEPA...
1.1 This specification defines industry acceptable test methods and approaches for evaluating residential and commercial vacuum cleaner filtration systems to HEPA filtration performance levels. 1.2 This specification defines the minimum filtration efficiency requirements for achieving...
This Recommended Practice (RP) defines recommended qualifications for organizations engaged in the testing and certification of cleanrooms, clean-air devices, HEPA- and ULPA-filtered systems, and associated components. In addition, this RP: 1) Establishes professional...