Scope. This specification covers reusable end fittings for use with flexible rubber hose assemblies in low, medium, and high pressure shipboard piping systems.
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings, in accordance with ISO 8434-1 and ISO 8434-4. These hose fittings are made of carbon steel and are...
Scope. This specification covers reusable hose to hose, 90-degree elbow end fittings (type D) for hose sizes ranging from -6 to -192 for use with wire- or synthetic fiber-reinforced rubber, flexible hose assemblies in accordance with MIL-DTL-24135 and...
Scope. This specification covers reusable hose to hose,180-degree return end fittings (type U) for hose sizes ranging from -24 to -192 for use with wire- or synthetic fiber-reinforced rubber flexible hose assemblies in accordance with MIL-DTL-24135 and...
This specification covers the requirements for reusable end fittings, elbow (90°) fittings and 180° return fittings for use with flexible rubber hose in low, medium and high pressure shipboard piping systems.
This SAE Standard provides general and dimensional specifications for beaded ends and hose fittings. These connections are intended for general applications in low pressure automotive and hydraulic systems on automotive, industrial, and commercial products. The fittings...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-24787 Fittings, End, Reusable, for Flexible Hose Assemblies, General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by the...
This specification covers a 9.5 mm inside diameter hose made from textile reinforcement and synthetic rubber for use in hydraulic steering applications as a flexible connection between the power steering gear and the power steering pump or pump reservoir. It also covers hose...
This specification covers one type of hose for use with automatic transmission fluid. It also covers hose assemblies quipped with end fitting or user applied clamps secured to the hose as required by engineering drawings. RESTRICTED AND REPORTABLE CHEMICALS (GM...
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings made of carbon steel with 60° cone ends for hose sizes 5 to 51 inclusive, in accordance with ISO 4397. These hose fittings (see Figure...