loading
ARP5021 - Oxygen Cylinder Installation Guide
October 24, 2005 - SAE International

This document provides guidance for oxygen cylinder installation on commercial aircraft based on rules and methods practiced in aerospace industry and as far as applicable in other associations. It covers considerations to be taken for oxygen systems from beginning of project phase up to...

ASME STP/PT-043 - ASME FLAWED CYLINDER TESTING
December 17, 2010 - ASME

The effect of flaws with and without cyclic loading was investigated on a composite overwrapped pressure vessel with a non-load sharing polymer liner. Flaws were machined in the structure to four depths and then were cycled for 0, I 0,000 and 20,000 cycles. Finally, the cylinders were...

JIS B 7515 - Cylinder Gauges
March 1, 1982 - JSA
A description is not available for this item.
GMSA EMS 9309815 - CYLINDER GREASE
GMSA
A description is not available for this item.
MIL-C-63093 - CYLINDER ASSEMBLY
NPFC
A description is not available for this item.
MIL-C-83960 - CYLINDER, DEHYDRATOR
NPFC
A description is not available for this item.
J2904_201805 - Power Cylinder Friction: Mechanisms
May 16, 2018 - SAE International

This document covers the mechanisms from the power cylinder which contribute to the mechanical friction of an internal combustion engine. It will not discuss in detail the influence of other engine components or engine driven accessories on friction.

ISO 17879 - Gas cylinders - Self-closing cylinder valves - Specification and type testing
July 1, 2017 - ISO

This document specifies the design, type testing, marking and manufacturing tests and examinations requirements for self-closing cylinder valves intended to be fitted to refillable transportable gas cylinders which convey compressed, liquefied or dissolved gases. NOTE 1 The main...

J214_200306 - HYDRAULIC CYLINDER TEST PROCEDURE
June 18, 2003 - SAE International

This test procedure describes tests for determining characteristics of hydraulic cylinders as used on construction and industrial mobile machinery as referenced in SAE J1116. In this code, metric equivalents are established according to SAE J916. These characteristics are to be...

DIN ISO 8133 - Hydraulic fluid power - Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) compact series (ISO 8133:2014)
November 1, 2017 - DIN

This International Standard specifies the mounting dimensions required for interchangeability of accessories for 16 MPa [160 bar)] compact cylinders conforming to ISO 6020-2. The accessories have been designed specifically for use with cylinders manufactured in accordance with...

DIN ISO 4395 - Fluid power systems and components - Cylinder piston rod end types and dimensions (ISO 4395:2009 + Cor. 1:2010)
May 1, 2011 - DIN

This International Standard establishes a basic series for piston rod end types for application on cylinders used in hydraulic and pneumatic fluid power systems. It specifies thread dimensions and configurations for use with hydraulic and pneumatic cylinder piston rod...

ISO 8132 - Hydraulic fluid power - Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series
November 15, 2014 - ISO

This International Standard specifies the mounting dimensions required for the interchangeability of accessories for 16 MPa [160 bar] medium series cylinders in accordance with ISO 6020-1 and for 25 MPa (250 bar) series cylinders, in accordance with ISO 6022. The...

J3070_202008 - Power Cylinder Scuffing: Mechanisms
August 12, 2020 - SAE International

This document describes the various scuffing failure modes of the power cylinder system in an internal combustion engine. The causes and preventative measures for each failure mode are discussed. It should be noted that many remedies for scuff can lead to NVH (noise vibration and harshness)...

ISO 8133 - Hydraulic fluid power - Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) compact series
November 15, 2014 - ISO

This International Standard specifies the mounting dimensions required for interchangeability of accessories for 16 MPa [160 bar)] compact cylinders conforming to ISO 6020-2. The accessories have been designed specifically for use with cylinders manufactured in accordance with...

ISO 5597 - Hydraulic fluid power - Cylinders - Dimensions and tolerances of housings for single-acting piston and rod seals in reciprocating applications
May 1, 2018 - ISO

This document establishes the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder rod and piston seal housings for reciprocating applications in the following range of dimensions: - for cylinders of 16 mm to 500 mm; - for rods of 6...

MIL-PRF-9439 - VALVES, OXYGEN CYLINDER, HIGH PRESSURE
June 10, 2020 - NPFC

Scope. This specification covers manually operated, high pressure, aeronautical, oxygen cylinder valves.

DIN ISO 3320 - Fluid power systems and components - Cylinder bores and piston rod diameters and area ratios - Metric series (ISO 3320:2013)
January 1, 2016 - DIN

This International Standard establishes a metric series of cylinder bore and piston rod diameters for hydraulic and pneumatic cylinders, and specifies for each pair of diameters a corresponding standard ratio between the useful areas. This International Standard applies only to...

BS 2718 - Specification for Gas cylinder trolleys
December 31, 1979 - BSI

Specifies materials, dimensions and constructional and performance requirements for three sizes of gas cylinder trolleys to take steel cylinders of 1360, 3400 and 6800 litre capacities for use in hospitals.

J1333_202012 - Hydraulic Cylinder Rod Corrosion Test
December 22, 2020 - SAE International

SAE J1333 applies to hydraulic cylinders which are components of self-propelled work machines defined in SAE J1116.

ISO 15995 - Gas cylinders — Specifications and testing of LPG cylinder valves — Manually operated
June 1, 2019 - ISO

This document specifies the requirements for design, specification, type testing and production testing and inspection of dedicated LPG manually operated cylinder valves for use with and directly connected to transportable refillable LPG cylinders. It also includes requirements for...

Advertisement