This SAE Information Report is intended to provide design guidance in the selection of steel tubing and related tube fittings for general hydraulic system applications. The information presented herein is based on tubing products which conform to SAE and ISO standards listed in...
This specification covers an aluminum alloy in the form of drawn, round seamless tubing having a wall thickness of 0.010 to 0.450 inch (0.25 to 11.43 mm), inclusive, and nominal outside diameters of 0.125 to 3.000 inch (3.18 to 76.2 mm), inclusive (see 8.5 ).
This AIR is intended to describe and document a process presently in use for proof testing, which at the same time improves the fatigue life of 304 1/8 hard CRES and 3Al-2.5V CWSR titanium hydraulic tubing lines.
This specification covers an aluminum alloy in the form of drawn, round, seamless hydraulic tubing with nominal wall thickness of 0.018 to 0.500 inch (0.46 to 12.70 mm) (see 8.6 ).
This specification covers a titanium alloy in the form of seamless tubing.
This international standard establishes flexure and pressure impulse test procedures for determining and classifying the fatigue strengths of bent aircraft hydraulic tubing. The procedures are intended for use with high- and low-pressure system assemblies for evaluation of new...
This specification covers a corrosion-resistant steel in the form of seamless or welded tubing.
This specification covers a corrosion- and heat-resistant steel in the form of seamless or welded and drawn tubing.
This SAE Aerospace Recommended Practice (ARP) establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints for hydraulic...
This specification covers a corrosion-resistant steel in the form of two types of tubing.
This specification covers a corrosion- and heat-resistant steel in the form of two types of thin-wall, close-tolerance hydraulic tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.
This specification covers a corrosion- and heat-resistant steel in the form of seamless or welded and drawn tubing.
This Aerospace Information Report (AIR) establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints for hydraulic tubing...
This specification covers a corrosion and heat-resistant steel in the form of two types of thin-wall, close-tolerance aircraft hydraulic tubing.
This specification covers a titanium alloy in the form of seamless tubing.
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.
This document provides recommended practices for the design and selection of tube, hose, and fitting systems that are used to transmit hydraulic fluid on aircraft. NOTE: Guidance for the sizing of hydraulic tubing is contained in Appendix A .
This AIR is intended to describe and document a process presently in use for proof testing, which at the same time improves the fatigue life of 304 1/8 hard CRES and 3Al-2.5V CWSR titanium hydraulic tubing lines.
This SAE Aerospace Information Report (AIR) is intended to assist in evaluating the serviceability of damaged hydraulic tubing lines. The performance requirements are outlined to which the defect samples were tested. Test methods and data are described and summarized. Permissible...