1.1 This specification covers four grades (A, B, C, and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for the grade of steel and intended use or service is to be utilized. See Appendix X3 of Specification A...
1.1 This specification covers four grades (A, B, C, and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix...
This specification covers carbon steel plates subject to mechanical test requirements and intended for machine parts and general construction by gas cutting, welding, or other means. A definite silicon content is specified in order to limit the carbon to the lowest practicable amount consistent...
This Japanese Industrial Standard specifies the high strength hot rolled steel plates to be used for boilers and pressure vessels for intermediate and moderate temperature services (hereafter referred to as steel plates).
ISO 1161:2016 establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which conform to ISO 668 and ISO 1496 (all parts) with the exception of air mode containers (see ISO 8323).
This International Standard establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which conform to ISO 668 and ISO 1496 (all parts) with the exception of air mode containers...
This specification and its supplementary detail specifications cover an intermediate modulus aramid yarn in the form of cloth.
This specification and its supplementary detail specifications cover an intermediate modulus aramid yarn in the form of cloth.
This book presents the content of the GNVQ in a way that encourages students to explore engineering for themselves, developing the expertise and knowledge required at this level. As well as a clear and accessible text, emphasis is placed on learning through activities, and self-evaluation through...
This specification covers black, waterproof, mildew-resistant, insulated combat boots with a closed loop speed lace system and a welt sole for wear in intermediate cold/wet climates.
Intermediate-Energy Nuclear Physics is devoted to discussing the interaction between hadrons with nuclei, which leads to the emission of particles during an intranuclear cascade and subsequent decay of a highly excited residual nucleus. Experimental data and the methods and results of the...
This specification covers one weight and one strength of intermediate modulus aramid cloth.
This specification covers one weight and one strength of intermediate modulus aramid cloth.
This specification covers one weight and one strength of intermediate modulus aramid cloth.
This standard covers the requirements for steel electrical intermediate metal conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. It is protected on the...