loading
ASTM B265-06 - Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
April 1, 2006 - ASTM International

1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1Unalloyed titanium, 1.1.2 Grade 2Unalloyed titanium, 1.1.3 Grade 3Unalloyed titanium, 1.1.4 Grade 4Unalloyed titanium, 1.1.5 Grade 5Titanium alloy (6 % aluminum,...

ASTM B861-19 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
November 1, 2019 - ASTM International

This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service. Alloys may be supplied in the following conditions: Grades 5, 23, 24, 25, 29, 35, or 36 annealed or aged;...

ASTM B863-08a - Standard Specification for Titanium and Titanium Alloy Wire
August 1, 2008 - ASTM International

1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1-Unalloyed titanium, low oxygen, 1.1.2 Grade 2-Unalloyed titanium, standard oxygen, 1.1.2.1 Grade 2H-Unalloyed titanium (Grade 2 with 58 ksi minimum UTS), 1.1.3 Grade 3-Unalloyed titanium, medium oxygen,...

ASTM B863-08 - Standard Specification for Titanium and Titanium Alloy Wire
May 15, 2008 - ASTM International

1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1-Unalloyed titanium, low oxygen, 1.1.2 Grade 2-Unalloyed titanium, standard oxygen, 1.1.2.1 Grade 2H-Unalloyed titanium (Grade 2 with 58 ksi minimum UTS), 1.1.3 Grade 3-Unalloyed titanium, medium oxygen,...

ASTM B863-06a - Standard Specification for Titanium and Titanium Alloy Wire
June 1, 2006 - ASTM International

1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1-Unalloyed titanium, low oxygen, 1.1.2 Grade 2-Unalloyed titanium, standard oxygen, 1.1.2.1 Grade 2H-Unalloyed titanium (Grade 2 with 58 ksi minimum UTS), 1.1.3 Grade 3-Unalloyed titanium, medium oxygen,...

ASTM B381-10 - Standard Specification for Titanium and Titanium Alloy Forgings
May 1, 2010 - ASTM International

This specification covers 39 grades of annealed titanium and titanium alloy forgings as Grade F-1, Grade F-2, Grade F-2H, Grade F-3, Grade F-4, Grade F-5, Grade F-6, Grade F-7, Grade F-7H, Grade F-9, Grade F-11, Grade F-12, Grade F-13, Grade F-14, Grade F-15, Grade F-16, Grade F-16H, Grade...

ASTM B381-05 - Standard Specification for Titanium and Titanium Alloy Forgings
January 1, 2005 - ASTM International

1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed titanium, 1.1.4 Grade F-4Unalloyed titanium, 1.1.5 Grade F-5Titanium alloy (6 %...

ASTM B381-05e1 - Standard Specification for Titanium and Titanium Alloy Forgings
January 1, 2005 - ASTM International

1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed titanium, 1.1.4 Grade F-4Unalloyed titanium, 1.1.5 Grade F-5Titanium alloy (6 %...

ASTM B348-13 - Standard Specification for Titanium and Titanium Alloy Bars and Billets
July 1, 2013 - ASTM International

This specification covers annealed bars and grills made from titanium or its alloys. All material grades covered should conform to the required chemical composition requirements. Elements that are intentionally added to the melt should be identified, analyzed and reported in the chemical...

ASTM B381-09 - Standard Specification for Titanium and Titanium Alloy Forgings
May 1, 2009 - ASTM International

This specification covers 39 grades of annealed titanium and titanium alloy forgings as Grade F-1, Grade F-2, Grade F-2H, Grade F-3, Grade F-4, Grade F-5, Grade F-6, Grade F-7, Grade F-7H, Grade F-9, Grade F-11, Grade F-12, Grade F-13, Grade F-14, Grade F-15, Grade F-16, Grade F-16H, Grade...

ASTM B381-06a - Standard Specification for Titanium and Titanium Alloy Forgings
April 1, 2006 - ASTM International

1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 Unalloyed titanium, 1.1.2 Grade F-2 Unalloyed titanium, Grade F-2H Unalloyed titanium (Grade 2 with 58 ksi minimum UTS), 1.1.3 Grade F-3 Unalloyed titanium, 1.1.4 Grade F-4...

ASTM B381-08a - Standard Specification for Titanium and Titanium Alloy Forgings
August 1, 2008 - ASTM International

This specification covers 39 grades of annealed titanium and titanium alloy forgings as Grade F-1, Grade F-2, Grade F-2H, Grade F-3, Grade F-4, Grade F-5, Grade F-6, Grade F-7, Grade F-7H, Grade F-9, Grade F-11, Grade F-12, Grade F-13, Grade F-14, Grade F-15, Grade F-16, Grade F-16H, Grade...

ASTM B381-08 - Standard Specification for Titanium and Titanium Alloy Forgings
May 15, 2008 - ASTM International

1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1-Unalloyed titanium, 1.1.2 Grade F-2-Unalloyed titanium, 1.1.2.1 Grade F-2H-Unalloyed titanium (Grade 2 with 58 ksi minimum UTS), 1.1.3 Grade F-3-Unalloyed titanium, 1.1.4...

ASTM B861-05 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
January 1, 2005 - ASTM International

1.1 This specification covers the requirements for 29 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1 Grade 1Unalloyed titanium, low oxygen, 1.1.2 Grade 2Unalloyed titanium, standard oxygen, 1.1.3...

ASTM B861-05e1 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
January 1, 2005 - ASTM International

1.1 This specification covers the requirements for 29 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1 Grade 1Unalloyed titanium, low oxygen, 1.1.2 Grade 2Unalloyed titanium, standard oxygen, 1.1.3...

ASTM B348/B348M-21 - Standard Specification for Titanium and Titanium Alloy Bars and Billets
November 1, 2021 - ASTM International

This specification covers annealed bars and grills made from titanium or its alloys. All material grades covered should conform to the required chemical composition requirements. Elements that are intentionally added to the melt should be identified, analyzed and reported in the chemical...

ASTM B861-10 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
May 1, 2010 - ASTM International

This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service. Alloys may be supplied in the following conditions: Grades 5, 23, 24, 25, 29, 35, or 36 annealed or aged;...

ASTM B861-09 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
August 1, 2009 - ASTM International

This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service. Alloys may be supplied in the following conditions: Grades 5, 23, 24, 25, 29, 35, or 36 annealed or aged;...

ASTM B861-08a - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
August 1, 2008 - ASTM International

This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service. Alloys may be supplied in the following conditions: Grades 5, 23, 24, 25, 29, 35, or 36 annealed or aged;...

ASTM B861-08 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
May 15, 2008 - ASTM International

1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1 Grade 1-Unalloyed titanium, low oxygen, 1.1.2 Grade 2-Unalloyed titanium, standard oxygen, 1.1...

Advertisement