ASTM International - ASTM B381-10

Standard Specification for Titanium and Titanium Alloy Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 7
ICS Code (Titanium products): 77.150.50
scope:

1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows:

1.1.1 Grade F-1-Unalloyed titanium,

1.1.2 Grade F-2-Unalloyed titanium,

1.1.2.1 Grade F-2H-Unalloyed titanium (Grade 2 with 58 ksi minimum UTS),

1.1.3 Grade F-3-Unalloyed titanium,

1.1.4 Grade F-4-Unalloyed titanium,

1.1.5 Grade F-5-Titanium alloy (6 % aluminum, 4 % vanadium),

1.1.6 Grade F-6-Titanium alloy (5 % aluminum, 2.5 % tin),

1.1.7 Grade F-7-Unalloyed titanium plus 0.12 to 0.25 % palladium,

1.1.7.1 Grade F-7H-Unalloyed titanium plus 0.12 to 0.25 % palladium (Grade 7 with 58 ksi minimum UTS),

1.1.8 Grade F-9-Titanium alloy (3 % aluminum, 2.5 % vanadium),

1.1.9 Grade F-11-Unalloyed titanium plus 0.12 to 0.25 % palladium,

1.1.10 Grade F-12-Titanium alloy (0.3 % molybdenum, 0.8 % nickel),

1.1.11 Grade F-13-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.12 Grade F-14-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.13 Grade F-15-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.14 Grade F-16-Unalloyed titanium plus 0.04 to 0.08 % palladium,

1.1.14.1 Grade F-16H-Unalloyed titanium plus 0.04 to 0.08 % palladium (Grade 16 with 58 ksi minimum UTS),

1.1.15 Grade F-17-Unalloyed titanium plus 0.04 to 0.08 % palladium,

1.1.16 Grade F-18-Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 % to 0.08 % palladium,

1.1.17 Grade F-19-Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),

1.1.18 Grade F-20-Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 to 0.08 % palladium,

1.1.19 Grade F-21-Titanium alloy (3 % aluminum, 2.7 % niobium, 15 % molybdenum, 0.25 % silicon),

1.1.20 Grade F-23-Titanium alloy (6 % aluminum, 4 % vanadium, extra low interstitials, ELI),

1.1.21 Grade F-24-Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 to 0.08 % palladium,

1.1.22 Grade F-25-Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 to 0.8 % nickel and 0.04 to 0.08 % palladium,

1.1.23 Grade F-26-Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.23.1 Grade F-26H-Unalloyed titanium plus 0.08 to 0.14 % ruthenium (Grade 26 with 58 ksi minimum UTS),

1.1.24 Grade F-27-Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.25 Grade F-28-Titanium alloy (3 % aluminum, 2.5 % vanadium plus 0.08 to 0.14 % ruthenium),

1.1.26 Grade F-29-Titanium alloy (6 % aluminum, 4 % vanadium, extra low interstitial, ELI plus 0.08 to 0.14 % ruthenium),

1.1.27 Grade F-30-Titanium alloy (0.3 % cobalt, 0.05 % palladium),

1.1.28 Grade F-31-Titanium alloy (0.3 % cobalt, 0.05 % palladium),

1.1.29 Grade F-32-Titanium alloy (5 % aluminum, 1 % vanadium, 1 % tin, 1 % zirconium, 0.8 % molybdenum),

1.1.30 Grade F-33-Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.31 Grade F-34-Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.32 Grade F-35-Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),

1.1.33 Grade F-36-Titanium alloy (45 % niobium),

1.1.34 Grade F-37-Titanium alloy (1.5 % aluminum), and

1.1.35 Grade F-38-Titanium alloy (4 % aluminum, 2.5 % vanadium, 1.5 % iron).

Note 1-H grade material is identical to the corresponding numeric grade (that is, Grade 2H = Grade 2) except for the higher guaranteed minimum UTS, and may always be certified as meeting the requirements of its corresponding numeric grade. Grades 2H, 7H, 16H, and 26H are intended primarily for pressure vessel use.

The H grades were added in response to a user association request based on its study of over 5200 commercial Grade 2, 7, 16, and 26 test reports, where over 99 % met the 58 ksi minimum UTS.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers 39 grades of annealed titanium and titanium alloy forgings as Grade F-1, Grade F-2, Grade F-2H, Grade F-3, Grade F-4, Grade F-5, Grade F-6, Grade F-7, Grade F-7H, Grade... View More

Document History

November 1, 2021
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1-UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2-UNS R50400. Unalloyed titanium,...
July 1, 2019
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2—UNS R50400. Unalloyed titanium,...
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2—UNS R50400. Unalloyed titanium,...
ASTM B381-10
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Forgings
This specification covers 39 grades of annealed titanium and titanium alloy forgings as Grade F-1, Grade F-2, Grade F-2H, Grade F-3, Grade F-4, Grade F-5, Grade F-6, Grade F-7, Grade F-7H, Grade F-9,...
May 1, 2009
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 35 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 Unalloyed titanium, 1.1.2 Grade F-2 Unalloyed titanium, Grade F-2H Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
November 1, 2003
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 32 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.3 Grade F-3—Unalloyed...
October 10, 2002
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 32 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.3 Grade F-3—Unalloyed...
May 10, 2000
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 20 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 -Unalloyed titanium, 1.1.2 Grade F-2 -Unalloyed titanium, 1.1.3 Grade F-3...
Advertisement