ASTM International - ASTM B381-06

Standard Specification for Titanium and Titanium Alloy Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2006
Status: inactive
Page Count: 7
ICS Code (Titanium products): 77.150.50
scope:

1.1 This specification covers 35 grades of annealed titanium and titanium alloy forgings as follows:

1.1.1 Grade F-1Unalloyed titanium,

1.1.2 Grade F-2Unalloyed titanium,

1.1.3 Grade F-3Unalloyed titanium,

1.1.4 Grade F-4Unalloyed titanium,

1.1.5 Grade F-5Titanium alloy (6 % aluminum, 4 % vanadium),

1.1.6 Grade F-6Titanium alloy (5 % aluminum, 2.5 % tin),

1.1.7 Grade F-7Unalloyed titanium plus 0.12 to 0.25 % palladium,

1.1.8 Grade F-9Titanium alloy (3 % aluminum, 2.5 % vanadium),

1.1.9 Grade F-11Unalloyed titanium plus 0.12 to 0.25 % palladium,

1.1.10 Grade F-12Titanium alloy (0.3 % molybdenum, 0.8 % nickel),

1.1.11 Grade F-13Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.12 Grade F-14Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.13 Grade F-15Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.14 Grade F-16Unalloyed titanium plus 0.04 % to 0.08 % palladium,

1.1.15 Grade F-17Unalloyed titanium plus 0.04 % to 0.08 % palladium,

1.1.16 Grade F-18Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 % to 0.08 % palladium,

1.1.17 Grade F-19Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),

1.1.18 Grade F-20Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 % to 0.08 % palladium,

1.1.19 Grade F-21Titanium alloy (3 % aluminum, 2.7 % niobium, 15 % molybdenum, 0.25 % silicon),

1.1.20 Grade F-23Titanium alloy (6 % aluminum, 4 % vanadium, extra low interstitials, ELI),

1.1.21 Grade F-24Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 % to 0.08 % palladium,

1.1.22 Grade F-25Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 % to 0.8 % nickel and 0.04 % to 0.08 % palladium,

1.1.23 Grade F-26Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.24 Grade F-27Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.25 Grade F-28Titanium alloy (3% aluminum, 2.5% vanadium plus 0.08-0.14% ruthenium),

1.1.26 Grade F-29Titanium alloy (6% aluminum, 4% vanadium, extra low interstitial, ELI plus 0.08-0.14% ruthenium),

1.1.27 Grade F-30Titanium alloy (0.3 % cobalt, 0.05 % palladium),

1.1.28 Grade F-31Titanium alloy (0.3 % cobalt, 0.05 % palladium),

1.1.29 Grade F-32Titanium alloy (5 % aluminum, 1 % vanadium, 1 % tin, 1 % zirconium, 0.8 % molybdenum),

1.1.30 Grade F-33Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.31 Grade F-34Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.32 Grade F-35Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),

1.1.33 Grade F-36Titanium alloy (45 % niobium),

1.1.34 Grade F-37Titanium alloy (1.5 % aluminum), and

1.1.35 Grade F-38Titanium alloy (4 % aluminum, 2.5 % vanadium, 1.5 % iron).

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

November 1, 2021
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1-UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2-UNS R50400. Unalloyed titanium,...
July 1, 2019
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2—UNS R50400. Unalloyed titanium,...
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2—UNS R50400. Unalloyed titanium,...
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Forgings
This specification covers 39 grades of annealed titanium and titanium alloy forgings as Grade F-1, Grade F-2, Grade F-2H, Grade F-3, Grade F-4, Grade F-5, Grade F-6, Grade F-7, Grade F-7H, Grade F-9,...
May 1, 2009
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
ASTM B381-06
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 35 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 Unalloyed titanium, 1.1.2 Grade F-2 Unalloyed titanium, Grade F-2H Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
November 1, 2003
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 32 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.3 Grade F-3—Unalloyed...
October 10, 2002
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 32 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.3 Grade F-3—Unalloyed...
May 10, 2000
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 20 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 -Unalloyed titanium, 1.1.2 Grade F-2 -Unalloyed titanium, 1.1.3 Grade F-3...
Advertisement