ASTM International - ASTM B381-26
Standard Specification for Titanium and Titanium Alloy Forgings
| Organization: | ASTM International |
| Publication Date: | 1 July 2026 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Titanium products): | 77.150.50 |
scope:
1.1 This specification covers annealed titanium and titanium alloy forgings as follows:
1.1.1 Grade F-1-UNS R50250. Unalloyed titanium,
1.1.2 Grade F-2-UNS R50400. Unalloyed titanium,
1.1.2.1 Grade F-2H-UNS R50400. Unalloyed titanium (Grade 2 with 58 ksi (400 MPa) minimum UTS),
1.1.3 Grade F-3-UNS R50550. Unalloyed titanium,
1.1.4 Grade F-4-UNS R50700. Unalloyed titanium,
1.1.5 Grade F-5-UNS R56400. Titanium alloy (6?% aluminum, 4?% vanadium),
1.1.6 Grade F-6-UNS R54520. Titanium alloy (5?% aluminum, 2.5?% tin),
1.1.7 Grade F-7-UNS R52400. Unalloyed titanium plus 0.12?% to 0.25?% palladium,
1.1.7.1 Grade F-7H-UNS R52400. Unalloyed titanium plus 0.12?% to 0.25?% palladium (Grade 7 with 58 ksi (400?MPa) minimum UTS),
1.1.8 Grade F-9-UNS R56320. Titanium alloy (3?% aluminum, 2.5?% vanadium),
1.1.9 Grade F-11-UNS R52250. Unalloyed titanium plus 0.12?% to 0.25?% palladium,
1.1.10 Grade F-12-UNS R53400. Titanium alloy (0.3?% molybdenum, 0.8?% nickel),
1.1.11 Grade F-13-UNS R53413. Titanium alloy (0.5?% nickel, 0.05?% ruthenium),
1.1.12 Grade F-14-UNS R53414. Titanium alloy (0.5?% nickel, 0.05?% ruthenium),
1.1.13 Grade F-15-UNS R53415. Titanium alloy (0.5?% nickel, 0.05?% ruthenium),
1.1.14 Grade F-16-UNS R52402. Unalloyed titanium plus 0.04?% to 0.08?% palladium,
1.1.14.1 Grade F-16H-UNS R52402. Unalloyed titanium plus 0.04?% to 0.08?% palladium (Grade 16 with 58 ksi (400?MPa) minimum UTS),
1.1.15 Grade F-17-UNS R52252. Unalloyed titanium plus 0.04?% to 0.08?% palladium,
1.1.16 Grade F-18-UNS R56322. Titanium alloy (3?% aluminum, 2.5?% vanadium) plus 0.04?% to 0.08?% palladium,
1.1.17 Grade F-19-UNS R58640. Titanium alloy (3?% aluminum, 8?% vanadium, 6?% chromium, 4?% zirconium, 4?% molybdenum),
1.1.18 Grade F-20-UNS R58645. Titanium alloy (3?% aluminum, 8?% vanadium, 6?% chromium, 4?% zirconium, 4?% molybdenum) plus 0.04?% to 0.08?% palladium,
1.1.19 Grade F-21-UNS R58210. Titanium alloy (3?% aluminum, 2.7?% niobium, 15?% molybdenum, 0.25?% silicon),
1.1.20 Grade F-23-UNS R56407. Titanium alloy (6?% aluminum, 4?% vanadium, extra low interstitials, ELI),
1.1.21 Grade F-24-UNS R56405. Titanium alloy (6?% aluminum, 4?% vanadium) plus 0.04?% to 0.08?% palladium,
1.1.22 Grade F-25-UNS R56403. Titanium alloy (6?% aluminum, 4?% vanadium) plus 0.3?% to 0.8?% nickel and 0.04?% to 0.08?% palladium,
1.1.23 Grade F-26-UNS R52404. Unalloyed titanium plus 0.08?% to 0.14?% ruthenium,
1.1.23.1 Grade F-26H-UNS R52404. Unalloyed titanium plus 0.08?% to 0.14?% ruthenium (Grade 26 with 58 ksi (400?MPa) minimum UTS),
1.1.24 Grade F-27-UNS R52254. Unalloyed titanium plus 0.08?% to 0.14?% ruthenium,
1.1.25 Grade F-28-UNS R56323. Titanium alloy (3?% aluminum, 2.5?% vanadium plus 0.08?% to 0.14?% ruthenium),
1.1.26 Grade F-29-UNS R56404. Titanium alloy (6?% aluminum, 4?% vanadium, extra low interstitial, ELI plus 0.08?% to 0.14?% ruthenium),
1.1.27 Grade F-30-UNS R53530. Titanium alloy (0.3?% cobalt, 0.05?% palladium),
1.1.28 Grade F-31-UNS R53532. Titanium alloy (0.3?% cobalt, 0.05?% palladium),
1.1.29 Grade F-32-UNS R55111. Titanium alloy (5?% aluminum, 1?% vanadium, 1?% tin, 1?% zirconium, 0.8?% molybdenum),
1.1.30 Grade F-33-UNS R53442. Titanium alloy (0.4?% nickel, 0.015?% palladium, 0.025?% ruthenium, 0.15?% chromium),
1.1.31 Grade F-34-UNS R53445. Titanium alloy (0.4?% nickel, 0.015?% palladium, 0.025?% ruthenium, 0.15?% chromium),
1.1.32 Grade F-35-UNS R56340. Titanium alloy (4.5?% aluminum, 2?% molybdenum, 1.6?% vanadium, 0.5?% iron, 0.3?% silicon),
1.1.33 Grade F-36-UNS R58450. Titanium alloy (45?% niobium),
1.1.34 Grade F-37-UNS R52815. Titanium alloy (1.5?% aluminum), and
1.1.35 Grade F-38-UNS R54250. Titanium alloy (4?% aluminum, 2.5?% vanadium, 1.5?% iron).
Note 1: H grade material is identical to the corresponding numeric grade (that is, Grade 2H = Grade 2) except for the higher guaranteed minimum UTS, and may always be certified as meeting the requirements of its corresponding numeric grade. Grades 2H, 7H, 16H, and 26H are intended primarily for pressure vessel use.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers 39 grades of annealed titanium and titanium alloy forgings as Grade F-1, Grade F-2, Grade F-2H, Grade F-3, Grade F-4, Grade F-5, Grade F-6, Grade F-7, Grade F-7H, Grade... View More
Document History