ASTM International - ASTM B381-05

Standard Specification for Titanium and Titanium Alloy Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2005
Status: inactive
Page Count: 7
ICS Code (Titanium products): 77.150.50
scope:

1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows:

1.1.1 Grade F-1Unalloyed titanium,

1.1.2 Grade F-2Unalloyed titanium,

1.1.3 Grade F-3Unalloyed titanium,

1.1.4 Grade F-4Unalloyed titanium,

1.1.5 Grade F-5Titanium alloy (6 % aluminum, 4 % vanadium),

1.1.6 Grade F-6Titanium alloy (5 % aluminum, 2.5 % tin),

1.1.7 Grade F-7Unalloyed titanium plus 0.12 to 0.25 % palladium,

1.1.8 Grade F-9Titanium alloy (3 % aluminum, 2.5 % vanadium),

1.1.9 Grade F-11Unalloyed titanium plus 0.12 to 0.25 % palladium,

1.1.10 Grade F-12Titanium alloy (0.3 % molybdenum, 0.8 % nickel),

1.1.11 Grade F-13Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.12 Grade F-14Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.13 Grade F-15Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.14 Grade F-16Unalloyed titanium plus 0.04 % to 0.08 % palladium,

1.1.15 Grade F-17Unalloyed titanium plus 0.04 % to 0.08 % palladium,

1.1.16 Grade F-18Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 % to 0.08 % palladium,

1.1.17 Grade F-19Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),

1.1.18 Grade F-20Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 % to 0.08 % palladium,

1.1.19 Grade F-21Titanium alloy (3 % aluminum, 2.7 % niobium, 15 % molybdenum, 0.25 % silicon),

1.1.20 Grade F-23Titanium alloy (6 % aluminum, 4 % vanadium, extra low interstitials, ELI),

1.1.21 Grade F-24Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 % to 0.08 % palladium,

1.1.22 Grade F-25Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 % to 0.8 % nickel and 0.04 % to 0.08 % palladium,

1.1.23 Grade F-26Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.24 Grade F-27Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.25 Grade F-28Titanium alloy (3% aluminum, 2.5% vanadium plus 0.08-0.14% ruthenium),

1.1.26 Grade F-29Titanium alloy (6% aluminum, 4% vanadium, extra low interstitial, ELI plus 0.08-0.14% ruthenium),

1.1.27 Grade F-30Titanium alloy (0.3 % cobalt, 0.05 % palladium),

1.1.28 Grade F-31Titanium alloy (0.3 % cobalt, 0.05 % palladium),

1.1.29 Grade F-32Titanium alloy (5 % aluminum, 1 % vanadium, 1 % tin, 1 % zirconium, 0.8 % molybdenum),

1.1.30 Grade F-33Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.31 Grade F-34Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.32 Grade F-35Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),

1.1.33 Grade F-36Titanium alloy (45 % niobium), and

1.1.34 Grade F-37Titanium alloy (1.5 % aluminum).

1.2 &inch-pound-units;

Document History

November 1, 2021
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1-UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2-UNS R50400. Unalloyed titanium,...
July 1, 2019
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2—UNS R50400. Unalloyed titanium,...
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2—UNS R50400. Unalloyed titanium,...
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Forgings
This specification covers 39 grades of annealed titanium and titanium alloy forgings as Grade F-1, Grade F-2, Grade F-2H, Grade F-3, Grade F-4, Grade F-5, Grade F-6, Grade F-7, Grade F-7H, Grade F-9,...
May 1, 2009
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 35 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 Unalloyed titanium, 1.1.2 Grade F-2 Unalloyed titanium, Grade F-2H Unalloyed...
ASTM B381-05
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
November 1, 2003
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 32 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.3 Grade F-3—Unalloyed...
October 10, 2002
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 32 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.3 Grade F-3—Unalloyed...
May 10, 2000
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 20 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 -Unalloyed titanium, 1.1.2 Grade F-2 -Unalloyed titanium, 1.1.3 Grade F-3...
Advertisement