ASTM International - ASTM B381-00

Standard Specification for Titanium and Titanium Alloy Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 7
ICS Code (Titanium products): 77.150.50
scope:

1.1 This specification covers 20 grades of annealed titanium and titanium alloy forgings as follows:

1.1.1 Grade F-1 -Unalloyed titanium,

1.1.2 Grade F-2 -Unalloyed titanium,

1.1.3 Grade F-3 -Unalloyed titanium,

1.1.4 Grade F-4 -Unalloyed titanium,

1.1.5 Grade F-5 -Titanium alloy (6% aluminum, 4% vanadium),

1.1.6 Grade F-6 -Titanium alloy (5% aluminum, 2.5% tin),

1.1.7 Grade F-7 -Unalloyed titanium plus 0.12 to 0.25% palladium,

1.1.8 Grade F-9 -Titanium alloy (3% aluminum, 2.5% vanadium),

1.1.9 Grade F-11 -Unalloyed titanium plus 0.12 to 0.25% palladium,

1.1.10 Grade F-12 -Titanium alloy (0.3% molybdenum, 0.8% nickel),

1.1.11 Grade F-13 -Titanium alloy (0.5% nickel, 0.05% ruthenium),

1.1.12 Grade F-14 -Titanium alloy (0.5% nickel, 0.05% ruthenium),

1.1.13 Grade F-15 -Titanium alloy (0.5% nickel, 0.05% ruthenium),

1.1.14 Grade F-16 -Unalloyed titanium plus 0.04% to 0.08% palladium,

1.1.15 Grade F-17 -Unalloyed titanium plus 0.04% to 0.08% palladium,

1.1.16 Grade F-18 -Titanium alloy (3% aluminum, 2.5% vanadium) plus 0.04% to 0.08% palladium,

1.1.17 Grade F-19 -Titanium alloy (3% aluminum, 8% vanadium, 6% chromium, 4% zirconium, 4% molybdenum),

1.1.18 Grade F-20 -Titanium alloy (3% aluminum, 8% vanadium, 6% chromium, 4% zirconium, 4% molybdenum) plus 0.04% to 0.08% palladium,

1.1.19 Grade F-21 -Titanium alloy (3% aluminum, 2.7% niobium, 15% molybdenum, 0.25% silicon),

1.1.20 Grade F-23 -Titanium alloy (6% aluminum, 4% vanadium, extra low interstitials, ELI),

1.1.21 Grade F-24 -Titanium alloy (6% aluminum, 4% vanadium) plus 0.04% to 0.08% palladium,

1.1.22 Grade F-25 -Titanium alloy (6% aluminum, 4% vanadium) plus 0.3% to 0.8% nickel and 0.04% to 0.08% palladium.

1.1.23 Grade F-30 -Titanium alloy (0.3% cobalt, 0.05% palladium), and

1.1.24 Grade F-31 -Titanium alloy (0.3% cobalt, 0.05% palladium).

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

November 1, 2021
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1-UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2-UNS R50400. Unalloyed titanium,...
July 1, 2019
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2—UNS R50400. Unalloyed titanium,...
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification2 covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—UNS R50250. Unalloyed titanium, 1.1.2 Grade F-2—UNS R50400. Unalloyed titanium,...
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Forgings
This specification covers 39 grades of annealed titanium and titanium alloy forgings as Grade F-1, Grade F-2, Grade F-2H, Grade F-3, Grade F-4, Grade F-5, Grade F-6, Grade F-7, Grade F-7H, Grade F-9,...
May 1, 2009
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.2.1 Grade...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 35 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 Unalloyed titanium, 1.1.2 Grade F-2 Unalloyed titanium, Grade F-2H Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed...
November 1, 2003
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 32 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.3 Grade F-3—Unalloyed...
October 10, 2002
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 32 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1—Unalloyed titanium, 1.1.2 Grade F-2—Unalloyed titanium, 1.1.3 Grade F-3—Unalloyed...
ASTM B381-00
May 10, 2000
Standard Specification for Titanium and Titanium Alloy Forgings
1.1 This specification covers 20 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 -Unalloyed titanium, 1.1.2 Grade F-2 -Unalloyed titanium, 1.1.3 Grade F-3...
Advertisement