- Trained on our vast library of engineering resources.
loading
DS/CEN/TR 16671 - Information technology - Authorization of mobile phones when used as RFID interrogators
June 20, 2014 - DS

The scope of this Technical Report is to explore developments in the use of mobile phones as RFID interrogators. It uses as a datum the communication protocols developed for near field communication, which have a defined level of security. This Technical Report will explore known...

RFID Handbook: Fundamentals and Applications in Contactless Smart Cards, Radio Frequency Identification and Near-Field Communication
November 1, 2010 - WILEY

This is the third revised edition of the established and trusted RFID Handbook; the most comprehensive introduction to radio frequency identification (RFID) available. This essential new edition contains information on electronic product code (EPC) and the EPC global network, and...

ISO/IEC 29167-10 - Information technology - Automatic identification and data capture techniques - Part 10: Crypto suite AES-128 security services for air interface communications
September 1, 2017 - ISO

This document specifies the crypto suite for AES-128 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that might be referred by ISO committees...

ISO/IEC 15962 - Information technology - Radio frequency identification (RFID) for item management - Data protocol: data encoding rules and logical memory functions
March 15, 2013 - ISO

The data protocol used to exchange information in an RFID system for item management is specified in ISO/IEC 15961 and in this International Standard. Both International Standards are required for a complete understanding of the data protocol in its entirety; but each focuses on one...

ISO/IEC 29167-13 - Information technology - Automatic identification and data capture techniques - Part 13: Crypto suite Grain-128A security services for air interface communications
May 15, 2015 - ISO

This part of ISO/IEC 29167 defines the Crypto Suite for Grain-128A for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for Security for RFID devices that may be referred by...

ISO/IEC 29167-12 - Information technology - Automatic identification and data capture techniques - Part 12: Crypto suite ECC-DH security services for air interface communication
May 15, 2015 - ISO

This part of ISO/IEC 29167 defines the crypto suite for ECC-DH for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite with Diffie-Hellmann-based authentication using ECC (elliptic curve...

ISO/IEC 18000-64 - Information technology - Radio frequency identification for item management - Part 64: Parameters for air interface communications at 860 MHz to 960 MHz Type D
July 15, 2012 - ISO

This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item management applications. It provides a common technical specification for RFID...

DSF/ISO/DIS 28560-1 - Information and documentation ? RFID in librairies ? Part 1: General requirements and data elements
DS

This International Standard specifies a model for the use of Radio Frequency Identification (RFID) tags for items appropriate for the needs of all types of library, including Academic, Public, Corporate, Special and School. Part 1 of this International Standard establishes an abstract data...

ISO/IEC 29167-11 - Information technology - Automatic identification and data capture techniques - Part 11: Crypto suite PRESENT-80 security services for air interface communications
August 1, 2014 - ISO

This part of ISO/IEC 29167 defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that can be referred by...

ISO/IEC 29167-14 - Information technology - Automatic identification and data capture techniques - Part 14: Crypto suite AES OFB security services for air interface communications
October 15, 2015 - ISO

This part of ISO/IEC 29167 defines the cryptographic suite for AES using OFB mode (AES OFB) for the ISO/IEC 18000-63 air interface standard for radio frequency identification (RFID) devices. Its purpose is to provide a common cryptographic suite for security for RFID...

DS/EN ISO/IEC 19762-3 - Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 3: Radio frequency identification (RFID)
June 1, 2012 - DS

This part of ISO/IEC 19762 provides terms and definitions unique to radio frequency identification (RFID) in the area of automatic identification and data capture techniques. This glossary of terms enables the communication between non-specialist users and specialists in RFID...

ISO/IEC TR 20017 - Information technology - Radio frequency identification for item management - Electromagnetic interference impact of ISO/IEC 18000 interrogator emitters on implantable pacemakers and implantable cardioverter defibrillators
December 15, 2011 - ISO

This Technical Report presents a test method and results for the evaluation of ISO/IEC 18000 radio frequency identification (RFID) interrogator electromagnetic interference (EMI) on implantable pacemakers and implantable cardioverter defibrillators.

CSA ISO/IEC 19762-3 - Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 3: Radio frequency identification (RFID)
January 1, 2009 - CSA

This part of ISO/IEC 19762 provides terms and definitions unique to radio frequency identification (RFID) in the area of automatic identification and data capture techniques. This glossary of terms enables the communication between non-specialist users and specialists in RFID...

CSA ISO/IEC 15961-1 - Information technology — Radio frequency identification (RFID) for item management: Data protocol — Part 1: Application interface
January 1, 2020 - CSA

This part of ISO/IEC 15961 focuses on the abstract interface between an application and the data processor, and includes the specification and definition of application commands and responses. It allows data and commands to be specified in a standardised way, independent of the particular...

ISO/IEC 18000-2 - Information technology - Radio frequency identification for item management - Part 2: Parameters for air interface communications below 135 kHz
October 1, 2009 - ISO

This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating below 135 kHz. The purpose of this part of ISO/IEC 18000 is to provide a common technical specification for RFID devices that can be used by ISO...

Advertisement