1.1 This specification covers the performance, quality, packaging, and marking characteristics of flexible wall coverings as finished products. 1.1.1 Whenever this specification refers to wall coverings, it is intended also to refer to ceiling coverings of the same type. 1.1.2 This...
NOTE: This guide specification covers the requirements for segmental concrete block retaining walls. This section was originally developed for USACE Civil Works projects.
Various methodologies designed to study cell walls are compiled in this book. Methods in Cell Wall Cytochemistry covers the use of modern dyes, fluorescent chemicals, lectins, and antibody technology (immunocytochemisty.) Cell wall morphology and chemical composition is covered...
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose/Material Description. This specification covers single wall construction tubing wherein the...
007300-000000-000000 1 Scope 1.1 These requirements apply to oil-fired, vented, fan-type wall furnaces. Requirements for the installation and use of oil-burning equipment are included in the Standard for the Installation of Oil-Burning Equipment, NFPA 31. 1.2 A product that contains...
For double wall construction steel tubing. Tubing shall peripherally be used for applications where dimensional accuracy and high surface finish are required such as for automobile hydraulic lines, gasoline or fuel oil lines, lubrication oil lines, vacuum lines, air brake lines. The tubing...
NOTE: This guide specification covers the requirements for average metal wall louvers, metal louvers in wood doors, screens and frames, and accessories.
The overall performance requirements for ties for masonry cavity walls and masonry cladding are discussed in the context of the current and future design environment.
Estrogen and the Vessel Wall marks the start of a new era in understanding the cardiovascular actions of estrogen. It examines the hypothesis, derived from a growing body of epidemiological data, that estrogen acts directly upon the vessel wall to produce beneficial effects in the...
This specification covers procedures for ultrasonic inspection of thin wall metal tubing of titanium, titanium alloy, and corrosion- and heat-resistant steels and alloys having nominal OD over 0.1875 inch (4.762 mm) with OD to wall thickness ratio of 8 or greater and wall...
Compressed Air Systems Wall Chart presents in colorfully illustrated 54" X 46" format the compression and operating principles of the most common types of compressors and examples of applications.
This specification covers the performance, quality, packaging, and marking requirements for flexible wall coverings as a finished product. Also included here are wall preparation and covering installation procedures. The manufacturers shall be responsible for thorough testing and...
This specification covers the performance, quality, packaging, and marking characteristics of flexible wall covering as a finished product. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are...
This standard specifies the connecting dimensions of wall-hung urinals of the socket inlet and spigot outlet types, regardless of the materials used for their manufacture. NOTE: Only the dimensions are compulsory. The shape of the appliance in the figures is for illustration only; it in no...
This European Standard specifies the material, dimensional and performance requirements for factory made precast concrete outer wall elements for chimneys including outer wall fittings. This European Standard covers elements having up to four passages designated to accommodate a...
This European Standard specifies the material, dimensional and performance requirements for factory made precast concrete outer wall elements for chimneys including outer wall fittings. This European Standard covers elements having up to four passages designated to accommodate a...
This specification covers procedures for ultrasonic inspection of thin wall metal tubing of titanium, titanium alloy, and corrosion and heat resistant steels and alloys having nominal OD over 0.1875 inch (4.762 mm) with OD to wall thickness ratio of 8 or greater and wall...
This European Standard deals with the requirements, the basic performance criteria and evaluation of conformity for precast elements made of plain, reinforced or prestressed normal weight concrete, used for the construction of retaining walls. The products covered by this European Standard...