This document is applicable to lead-acidbatteries powering electric two-wheelers (mopeds) and three-wheelers (e-rickshaws and delivery vehicles), and also to golf cars and similar light utility and multi-passenger vehicles. Persons with a low level of technical skills as...
This part of IEC 62485 applies to battery installations used for electric off-road vehicles; it does not cover the design of such vehicles. Examples of the main applications are: - industrial • cleaning machines, • trucks for material handling, for example, lift trucks, tow trucks,...
This part of IEC 60095 is applicable to lead-acidbatteries with a nominal voltage of 12 V, used primarily as power source for the starting of internal combustion engines (ICE), lighting and also for auxiliary equipment of ICE vehicles. These batteries are...
This part of IEC 62485 applies to the installation of one or more stationary secondary batteries having a maximum aggregate DC voltage of 1 500 V to any DC part of the power network, and describes the principal measures for protections during normal operation or under expected fault...
This document is an informative document relating to aspects of automatic monitor systems as utilized in lead-acid traction battery applications. It lists the characteristics and features that need to be monitored and evaluated to properly assess the operative status of a...
This document specifies designations, tests and requirements for the safe operation of sealed nickel-metal hydride cells and batteries used in industrial applications excluding road vehicles. When an IEC International Standard specifying test conditions and requirements for cells used...
This part of IEC 60095 is applicable to lead-acidbatteries used primarily as a power source for the starting of internal combustion engines, lighting and ignition (SLI) of motorcycles and other power sport vehicles. The nominal voltage is 12 V or 6 V. Test definitions...
This part of IEC 60095 is applicable to lead-acidbatteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting, and for auxiliary equipment of internal combustion engine vehicles. These...
This part of IEC 60095 is applicable to lead-acidbatteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting, and for auxiliary equipment of internal combustion engine vehicles. These...
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This document specifies safety and performance requirements of ELECTRODE HOLDERS.
This part of IEC 60794, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions, cable design characteristics and test for OPPC (optical phase conductor), used for carrying...
This part of IEC 60794 is a family specification that covers outdoor optical fibre cables intended for rugged terrestrial rapid/multiple deployment. These cables, with enhanced mechanical, environmental and ingress performance can be used wherever a rapid or multiple deployment is relevant...
This document specifies electromagnetic compatibility (EMC) requirements for power conversion equipment (PCE) (e.g. DC to DC, DC to AC and AC to DC) for use in photovoltaic (PV) power systems with or without DC-coupled electrical energy storage devices. The PCE covered by this document can be...
This document provides an off-line measurement method of the partial discharge inception and extinction voltage on winding insulation under repetitive impulse voltage. This document is relevant to rotating machines supplied by a voltage source converter.
This part of IEC 60974 is applicable to WELDING CURRENT RETURN CLAMPS for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This document is not applicable to WELDING CURRENT RETURN CLAMPS for underwater welding and plasma cutting. This...
IEC 61162-1:2016 supports the transfer of data between various equipment. This document specifies more equipment Talker IDs, amends existing sentences and introduce new sentences to facilitate more functionality between equipment.