Requirements for fuel gases and oxygen or compressed air safety devices used between the cylinder regulators or pipeline regulators or downstream of the pipeline valve outlet and the blowpipe (burning device) for welding, cutting and related processes. Covers non-return...
This standard applies to self-contained open-circuit compressed Nitrox gas (oxygen content greater than 22%) or oxygen underwater breathing apparatus (Nitrox-SCUBA). This standard defines additional requirements, exceptions and tests for Nitrox- or oxygen-SCUBA to...
This document specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air which do not incorporate a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of...
This standard specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air incorporating a flame (flashback) arrestor used downstream of manifold, cylinder and (or) pipeline outlet regulators, and upstream of blowpipes for...
This part of EN 730 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air which do not incorporate a flame (flashback) arrestor used downstream of manifold, cylinder and (or) pipeline outlet regulators, and upstream...
ISO 5175-2:2017 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air which do not incorporate a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of...
This document specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air incorporating a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of blowpipes for...
This document specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air incorporating a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of blowpipes for...
ISO 5175-1:2017 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air incorporating a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of blowpipes for...
This Technical Report refers to manual blowpipes and stationary machine blowpipes with free burning flames for heat treatment of work pieces. These blowpipes are, due to their type of construction, designed for special applications and do not fall under the scope of EN ISO 5172 and EN ISO 9012....
This standard specifies minimum requirements for self-contained closed-circuit breathing apparatus, chemical oxygen (KO2, NaCIO3) type and compressed oxygen type, for escape (short: oxygen escape apparatus).This standard does not apply to apparatus for work and rescue...
This European Standard specifies minimum requirements for the materials, design, construction, prototype testing and routine manufacturing inspections of composite gas cylinders for compressed, liquefied and dissolved gases. NOTE 1 - For the purposes of this European...
1.1 This test method covers procedures for the preparation, curing, transporting and testing of cylindrical test specimens of controlled low strength material (CLSM) for the determination of compressive strength. 1.2 This test method covers CLSM materials that have a higher strength...
This standard: - specifies the inspection requirements at the time of filling and applies to seamless or welded transportable gas cylinders made of steel or aluminium alloy for compressed gases (excluding acetylene) of water capacity from 0,5 litre up to 150 litres. It...
5.1 Surface grinding can cause a significant decrease4 in the flexure strength of advanced ceramic materials. The magnitude of the loss in strength is determined by the grinding conditions and the response of the material. This test method can be used to obtain a detailed characterization of the...
This International Standard specifies the requirements of the geometrical and mechanical characteristics of pneumatic cylinders used for multiple spot welding machines and their manufacturing, delivery and test specifications. These cylinders for a nominal air pressure of 1 MPa (10...
This document specifies the dimensions and tolerances, in millimetres, of ejector sleeves with cylindrical head which are used in compression and injection moulds and in diecasting dies. It also gives material guidelines and hardness requirements, and specifies the designation of ejector...
5.1 PCRT Applications and Capabilities-PCRT has been applied successfully to a wide range of outlier screening applications in the manufacture and maintenance of metallic and non-metallic parts. Examples of anomalies detected are discussed in 1.1. PCRT has been shown to provide cost effective and...