This specification covers a group of inorganic zinc primers that can protect carbon steel during the fabrication process, permit welding to specification requirements, and be overcoated. The major pigment component in this coating is zinc dust and the binder is inorganic. This specification defines...
This specification covers a one coat shop-applied primer for open web and long span steel joist and joist girders and for cold formed steel framing, and primary and secondary structural framing for metal buildings. This coating is intended to provide temporary protection to the steel joist during...
This specifi cation covers a slow drying French process zinc oxide, raw linseed oil and alkyd primer suitable for use over hand-cleaned steel. This primer is suitable for exposures in Environmental Zones 1A (interior, normally dry) and 1B (exterior, normally dry), and is intended for brush, roller...
This specifi cation covers a French process zinc oxide, raw linseed oil and alkyd primer suitable for use over blast cleaned steel. This is an alkyd/linseed oil primer containing 30% more alkyd resin than SSPC Paint 25. It is not recommended for hand cleaned steel. This primer is suitable...
This specifi cation covers an ambient-cured, twocomponent water-borne epoxy coating that is intended for use as a fi nish coat in multicoat water-borne epoxy systems for steel. Topcoats are categorized according to performance levels Topcoats meeting this specifi cation, when used with an...
This specification covers a slow drying red iron oxide, zinc chromate, raw linseed oil and alkyd primer for steel. It has excellent rust inhibitive characteristics, good wetting ability, about 24 hours drying time, and good resistance to weathering for normal periods before field coating. This...
This specification covers a quick drying zinc dust, zinc oxide, and phenolic varnish paint for steel or galvanized surfaces. It has very good rust inhibitive characteristics, but only fair wetting ability for rusting, greasy, or oily surfaces. It has a drying time of about 12 hours, good...
This specification covers a two-component basic zinc chromate-vinyl butyral wash primer for structural steel surfaces prior to painting. It is intended that this coating be used primarily on clean steel free of rust and scale or on clean galvanized metal cleaned according to SSPC-SP 1, "Solvent...
This specification covers three types of two-component epoxy polyamide coatings - primer, intermediate, and topcoat - for use on steel surfaces. The information described herein shall be used as a control for evaluation of proposed coating systems. See SSPC-PS 13.01, "Epoxy Polyamide Painting...
This specification covers a ready mixed white vinyl chloride-acetate copolymer paint intended for use as a primer over blast cleaned steel or over vinyl butyral wash primer (SSPC Paint 27(Footnote 1)). It may also be used as an intermediate or finish coat over vinyl chloride-acetate...