IEC 61881-1:2010 applies to capacitors for power electronics intended to be used on rollingstock. The rated voltage of capacitors is limited to 10 000 V. The operating frequency of the systems in which these capacitors are used is usually up to 15 kHz, while the pulse frequencies may...
This Standard specifies the characteristics and test methods for speedometer equipment used for displaying running speeds in driving cabs of rollingstock. It does not apply to testing after maintenance of rollingstock by railway operators except for 7.1 d), nor does it...
This part of IEC 61881 applies to capacitors for power electronics intended to be used on rollingstock. The rated voltage of capacitors covered by this part is limited to 10 000 V. The operating frequency of the systems in which these capacitors are used is usually up to 15 kHz,...
This part of IEC 61881 applies to capacitors for power electronics intended to be used on rollingstock. The rated voltage of capacitors covered by this part is limited to 10 000 V. The operating frequency of the systems in which these capacitors are used is usually up to 15 kHz,...
This document specifies the test conditions and the acceptance levels for ultrasonic acceptance tests for the railway rollingstock material, such as tyres, axles and wheels. Unless otherwise agreed, this document is applied when the product standards require mandatory ultrasonic...
This document specifies a calculation method of recyclability and recoverability rates for rollingstock. The method defined in this document applies to the design of new rollingstock. However, it can be applied to other existing rollingstock depending on...
This document specifies a calculation method of recyclability and recoverability rates for rollingstock. The method defined in this document applies to the design of new rollingstock. However, it can be applied to other existing rollingstock depending on...
This part of IEC 61881 applies to d.c. electric double-layer capacitors (cell, module and bank) for power electronics intended to be used on rollingstock. This standard specifies quality requirements and tests, safety requirements, and describes installation and operation information...
The purpose of this document is to support rollingstock procurement, especially life cycle cost (LCC) assessment. This document is applicable to the specification and verification of energy consumption of railway rollingstock. It establishes a criterion for the energy...
The purpose of this document is to support rollingstock procurement, especially life cycle cost (LCC) assessment. This document is applicable to the specification and verification of energy consumption of railway rollingstock. It establishes a criterion for the energy...
This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rollingstock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V,...
This part of IEC 62236 applies to emission and immunity aspects of EMC for electrical and electronic apparatus intended for use on railway rollingstock. IEC 62236-3-2 applies for the integration of apparatus on rollingstock. The frequency range considered is from DC to...
This part of IEC 62236 applies to emission and immunity aspects of EMC for electrical and electronic apparatus intended for use on railway rollingstock. IEC 62236-3-2 applies for the integration of apparatus on rollingstock. The frequency range considered is from DC to...