This specification covers 2-inch, 125 gallons per minute (gpm) at 50-foot head, integral, self-priming, centrifugal, water pump assembly driven by a commercial diesel engine (see 6.8).
This International Standard specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists, and manually controlled load manipulating devices as defined in Clause 3: - plate clamps; - vacuum lifters; - self priming, -...
This specification covers one grade of high density synthetic hydrocarbon type priming fluid.
This document specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists and manually controlled load manipulating devices: a) plate clamps; b) vacuum lifters: 1) self-priming; 2) non-self-priming (pump, venturi,...
1.1 This practice covers the use of a peristaltic pump for sampling liquids from multiple depths. It is applicable for a wide range of fluids including: high-viscosity fluids, aggressive and corrosive fluids, high-purity solutions, and abrasive fluids. It is especially useful for sampling...
This Def Stan specifies the requirements for a stoving, lead free, general purpose priming paint.
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-P-22332 PAINT, PRIMING, EXTERIOR AND INTERIOR (FOR AMMUNITION) This QPL has been prepared for use by the Government in the acquisition of products covered by the subject specification and inclusion of a product...
1.1 This practice covers the use of a peristaltic pump for sampling liquids from multiple depths. It is applicable for a wide range of fluids including: high-viscosity fluids, aggressive and corrosive fluids, high-purity solutions and abrasive fluids. It is especially useful for sampling...
This Standard specifies requirements for an air-drying low lead, general purpose priming paint.