Scope and object This publication applies to shipboard telephone cables for non-essential communication services. It lays down the standard description and requirements for such cables.
This European Standard gives specific requirements for PE compounds to be used for the insulation of telephone wire for external plant. Using raw material and type test data as outlined in this standard, the raw material supplier will have sufficient data to demonstrate compliance and...
This European Standard gives specific requirements for PE compounds to be used for the insulation of telephone wire for external plant.Using raw material and type test data as outlined in this standard, the raw material supplier will have sufficient data to demonstrate compliance and warrant...
This European Standard specifies the constructional details and performance requirements for cables for indoor Residential Cabling Systems characterized up to 100 MHz. Cables in this European Standard are based on the common design rules specified in EN 50290-2-1 and are...
This European Standard specifies the constructional details and performance requirements for cables for installation in indoor residential cabling systems characterized up to 1 200 MHz. Cables in this European Standard are based on the common design rules specified in EN...
This European Standard specifies the constructional details and performances requirements for cables for indoor residential cabling systems characterized up to 100 MHz. Cables in this European Standard are based on the common design rules specified in EN 50290-2-1 and are...
This standard is applicable to cables for inside installations, intended for the interconnection of the following: - transmission equipment; - telephone and telegraph equipment; - equipment for data processing. This standard shall be used in conjunction with IEC Publication 189-1:...
These cables are for installation in indoor Residential Cabling Systems. They are specified up to 1 000 MHz. Their design is based on the requirements of the EN 50290-2-1. They are specifically designed for cabling in residential environment supporting ICT and BCT applications....
Requirements, dimensions and methods of test for cables suitable for telephone circuits from small exchanges.
Scope and object This standard applies to shipboard general instrumentation, control and communication cables, intended for interconnection of all sorts of instrumentation and communication equipment including that telephone equipment whose proper functioning is thought necessary for...
Requirements for exchanges connected at the users' premises to analogue interfaces of a PSTN for terminating stations and cabling treated with the private branch exchange as an entirety or for other analogue interfaces of the PSTN.