- Trained on our vast library of engineering resources.
loading
DIN 69191 - German Language - THREAD INSERT DISK
DIN
A description is not available for this item.
NAS457 - SLEEVE - THREADED, ROSAN (INSERT)
AIA/NAS
A description is not available for this item.
RS616-1 - RS616 B.S.W. Thread Insert - Wire Section
December 3, 2015 - SAE Industry Technologies Consortia

No scope available.

RS729-1 - RS729 Metric Thread Insert - Wire Section
December 4, 1974 - SAE Industry Technologies Consortia

No scope available.

RS617-1 - RS617 B.A. Thread Insert - Wire Section
April 10, 1961 - SAE Industry Technologies Consortia

No scope available.

RS618-1 - RS618 B.S.F. Thread Insert - Wire Section
April 10, 1961 - SAE Industry Technologies Consortia

No scope available.

RS619-1 - RS619 BSP.F. Thread Insert - Wire Section
April 10, 1961 - SAE Industry Technologies Consortia

No scope available.

RS620-3 - RS620 U.N.C. Thread Insert - Wire Section
April 10, 1961 - SAE Industry Technologies Consortia

No scope available.

RS621-2 - RS621 UNF. Thread Insert - Wire Section
April 10, 1961 - SAE Industry Technologies Consortia

No scope available.

ASME B18.29.2M - Helical Coil Screw Thread Inserts: Free Running and Screw Locking (Metric Series)
January 1, 2005 - ASME

This Standard delineates the dimensional, mechanical, and performance data for the metric series helical coil screw thread insert and threaded hole into which it is installed. Appendices that describe insert selection, STI (screw thread insert) taps,...

BS 4377 - Specification for Tapping of Holes to Receive Wire Thread Inserts (ISO Metric Threads)
May 31, 1991 - BSI

Specifies limits of size for tapped holes to accomodate wire thread inserts to provide ISO metric thread sizes from M1.6 (1.6 mm diameter) to M39 (39 mm diameter) inclusive.

DS/EN ISO 6410-2 - Technical drawings - Screw threads and threaded parts - Part 2: Screw threads inserts
July 3, 1996 - DS

This part of ISO specifies methods for representating screw thread inserts on technical drawings.

DIN LN 29540-1 - Thread inserts, locked and self-locking, for temperatures up to 235 °C, corrosion resistant
May 1, 1975 - DIN

Application: Thread inserts, locked and self-locking, are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low shear strength or for repairing stripped and damaged threads in those materials....

ISO 6410-2 - Technical Drawings - Screw Threads and Threaded Parts - Part 2: Screw Thread Inserts
January 1, 1993 - ISO

This part of IS0 6410 specifies methods for the representation of screw thread inserts on technical drawings.

ASME B18.29.1 - Helical Coil Screw Thread Inserts - Free Running and Screw Locking (Inch Series)
August 16, 2010 - ASME

This Standard delineates the dimensional data for the inch series helical coil screw thread inserts and the threaded holes into which they are installed. Both free-running and screw-locking types having unified fine and unified coarse thread series from size #1 through...

NASM8846 - INSERT, SCREW-THREAD, HELICAL COIL
July 29, 2011 - AIA/NAS

This specification covers helical coil screw-thread inserts made from formed wire, the inner surfaces of which, after assembly, provide threads as specified.

DIN LN 29534-1 - Thread inserts, locked and self-locking, for temperatures up to 800 °C
November 1, 1970 - DIN

Application: Threaded inserts, locked and self-locking, are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low shear strength or for repairing stripped and damaged threads in those materials...

GM E190 - METRIC COILED THREAD INSERTS
GMNA
A description is not available for this item.
DELPHI DX500074 - METRIC COILED THREAD INSERTS
DELPHI-I
A description is not available for this item.
DIN LN 29539 - Thread inserts for locking with serrated ring; internal thread locked, corrosion resistant, for temperatures up to 425 °C
November 1, 1975 - DIN

APPLICATION: Thread inserts with ring lock are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in metallic and non-metallic materials of low shear strength, or for repairing stripped and damaged threads in...

Advertisement