No scope available.
No scope available.
No scope available.
No scope available.
No scope available.
No scope available.
No scope available.
This Standard delineates the dimensional, mechanical, and performance data for the metric series helical coil screw thread insert and threaded hole into which it is installed. Appendices that describe insert selection, STI (screw thread insert) taps,...
Specifies limits of size for tapped holes to accomodate wire thread inserts to provide ISO metric thread sizes from M1.6 (1.6 mm diameter) to M39 (39 mm diameter) inclusive.
This part of ISO specifies methods for representating screw thread inserts on technical drawings.
Application: Thread inserts, locked and self-locking, are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low shear strength or for repairing stripped and damaged threads in those materials....
This part of IS0 6410 specifies methods for the representation of screw thread inserts on technical drawings.
This Standard delineates the dimensional data for the inch series helical coil screw thread inserts and the threaded holes into which they are installed. Both free-running and screw-locking types having unified fine and unified coarse thread series from size #1 through...
This specification covers helical coil screw-thread inserts made from formed wire, the inner surfaces of which, after assembly, provide threads as specified.
Application: Threaded inserts, locked and self-locking, are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in materials with low shear strength or for repairing stripped and damaged threads in those materials...
APPLICATION: Thread inserts with ring lock are joining elements for manufacturing high strength, wear-resistant, vibration proof and exchangeable screw attachments in metallic and non-metallic materials of low shear strength, or for repairing stripped and damaged threads in...