This Standard establishes performance requirements and test methods applicable to waterheater relief valve drain (or runoff) tubes for use with relief valves having a steam rating of 105,000 Btu/hr or less.
This Standard applies to (a) heater elements for use in equipment that is intended to be connected to a supply of nominal system voltage of 600 V or less; and (b) those heater elements that are installed in accordance with the Rules of the Canadian Electrical Code, Part I. This...
This standard specifies requirements and gives recommendations for the mechanical design, material selection, fabrication, inspection, testing, and preparation for shipment of shell-and-tube heat exchangers for the petroleum, petrochemical, and natural gas industries. This standard is...
Scope. This standard applies to steam or water heated room heaters composed of a finned tube element fabricated from metallic tubing with a plurality of metallic fins attached to the tubing by means of a mechanical or other type bond. These heaters are designed for...
1.1 This specification covers welded austenitic stainless steel feedwater heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. 1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm]...
1.1 This specification covers welded austenitic stainless steel feedwater heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. 1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm]...
1.1 This specification covers welded austenitic stainless steel feedwater heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. 1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm]...
1.1 This specification covers welded austenitic stainless steel feedwater heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. 1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm]...
1.1 This specification covers welded austenitic stainless steel feedwater heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. 1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm]...
1.1 This specification covers welded austenitic stainless steel feedwater heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. 1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm]...
1.1 This specification covers welded austenitic stainless steel feedwater heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. 1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm]...
1.1 This specification covers welded austenitic stainless steel feedwater heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. 1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm]...
1.1 This specification covers welded austenitic stainless steel feedwater heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. 1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm]...
This specification covers standard requirements for welded ferritic stainless steel feedforward heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. All finished straight tubing or straight tubing...
This specification covers standard requirements for welded ferritic stainless steel feedforward heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. All finished straight tubing or straight tubing...
This specification covers standard requirements for welded ferritic stainless steel feedforward heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. All finished straight tubing or straight tubing...
1.1 This specification2 covers seamless and welded austenitic stainless steel feedwater heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. 1.2 The tubing sizes covered shall be?5/8 to 1 in. [15...
1.1 This specification2 covers seamless and welded austenitic stainless steel feedwater heatertubes including those bent, if specified, into the form of U-tubes for application in tubular feed-waterheaters. 1.2 The tubing sizes covered shall be 5/8 to 1 in. [15...