This European Standard specifies methods for the testing and rating of dampers and valves used in air distribution systems with pressure differences up to 2 000 Pa. The tests incorporated in this European Standard are: a) leakage past a closed damper or valve (for classification see...
General This recommended practice (RP) presents recommendations for designing, installing, and testing a process safety system for subsea applications. The basic concepts of subsea safety systems are discussed and protection methods and requirements of the system are outlined. For the purposes of...
This European Standard specifies methods for the testing and rating of dampers and valves used in air distribution systems with pressure differences up to 2 000 Pa. The tests incorporated in this European Standard are: a) leakage past a closed damper or valve (for classification see...
Applicability. This standard shall apply to fire and explosion prevention during cleaning and purging activities for new and existing flammable gas piping found in electricgenerating plants and in industrial, institutional, and commercial applications. Coverage of piping systems shall extend from...
This European Standard is applicable to pipelines with a maximum operating pressure (MOP) over 16 bar for the carriage of processed, non-toxic and non-corrosive natural gas according to EN ISO 13686 in onland gas infrastructure. This European Standard is also applicable to pipelines with a maximum...
This European Standard is applicable to pipelines with a maximum operating pressure (MOP) over 16 bar for the carriage of processed, non-toxic and non-corrosive natural gas according to EN ISO 13686 in onland gas infrastructure. This European Standard is also applicable to pipelines with a maximum...
This part of ISO 13628 addresses recommendations for subsea structures and manifolds, within the frameworks set forth by recognized and accepted industry specifications and standards. As such, it does not supersede or eliminate any requirement imposed by any other industry specification. This part...
This part of ISO 13628 addresses recommendations for subsea structures and manifolds, within the frameworks set forth by recognized and accepted industry specifications and standards. As such, it does not supersede or eliminate any requirement imposed by any other industry specification. This part...
Introduction The purpose of this document is to provide information and guidance on the installation design of automatic shut-off valves (ASVs) or remote control valves (RCVs) in existing and new natural gas transmission pipelines. ASVs and RCVs are automated valves that can be...
1.1 This guide is intended to provide a simple and consistent procedure for the in-situ field measurement of in-duct sound pressure levels in large low pressure industrial air ducts, such as for gas turbines or fans, where considerations such as flow velocity, turbulence or temperature prevent the...
This part of ISO 13628 provides specifications for subsea wellheads, mudline wellheads, drill-through mudline wellheads and both vertical and horizontal subsea trees. It specifies the associated tooling necessary to handle, test and install the equipment. It also specifies the areas of design,...
This standard specifies detailed functional requirements for the design, selection of materials, construction, inspection and testing of industrial gas installation pipework and assemblies with an operating pressure greater than 0,5 bar, and non industrial gas installation pipework (residential and...
This standard covers the design requirements and operator interface for steam turbine bypass systems for drum and once-through steam generators and combined cycle plants. Hardware configurations are suggested to obtain the minimum design requirements to obtain a safe and operable system. Both fixed...
This European Standard specifies detailed functional requirements for the commissioning, operation and maintenance of - industrial gas installations and assemblies with an operating pressure greater than 0,5 bar and of - non-industrial installations (residential and commercial) with an operating...
This Specification covers manifolds, comprising two or more isolating valves and a vent valve, in an integral body, intended for the following applications: • having an inlet directly connected to the process pipework and an outlet connection not larger than DN 50 (NPS 2), whose...
This standard provides the requirements for precision cleaning and testing of oxygen or oxygen-enriched systems and components; oxygen generating plants including nitrogen, hydrogen, and demineralized water support systems and components; and helium, helium-oxygen, and hydrogen life support systems...
General Aboveground Survey Techniques This standard presents acknowledged procedures for the application of aboveground techniques to evaluate the coating condition of underground metallic pipelines. This standard does not designate practices for specific situations; the complexity of some...