This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. Also fibre reinforced concrete (steel, polymer or other fibres covered by European standards) may be used. These wall elements may have external wall...
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose/Material Description. This standard covers double wall construction tubing wherein the two...
This specification covers the performance, quality, packaging, and marking characteristics of flexible wall coverings as finished products. Whenever this specification refers to wall coverings, it is intended also to refer to ceiling coverings of the same type. This specification does...
1.1 This specification covers the performance, quality, packaging, and marking characteristics of flexible wall coverings as finished products. 1.1.1 Whenever this specification refers to wall coverings, it is intended also to refer to ceiling coverings of the same type. 1.1.2 This...
NOTE: This guide specification covers the requirements for segmental concrete block retaining walls. This section was originally developed for USACE Civil Works projects.
Various methodologies designed to study cell walls are compiled in this book. Methods in Cell Wall Cytochemistry covers the use of modern dyes, fluorescent chemicals, lectins, and antibody technology (immunocytochemisty.) Cell wall morphology and chemical composition is covered...
007300-000000-000000 1 Scope 1.1 These requirements apply to oil-fired, vented, fan-type wall furnaces. Requirements for the installation and use of oil-burning equipment are included in the Standard for the Installation of Oil-Burning Equipment, NFPA 31. 1.2 A product that contains...
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose/Material Description. This specification covers single wall construction tubing wherein the...
For double wall construction steel tubing. Tubing shall peripherally be used for applications where dimensional accuracy and high surface finish are required such as for automobile hydraulic lines, gasoline or fuel oil lines, lubrication oil lines, vacuum lines, air brake lines. The tubing...
NOTE: This guide specification covers the requirements for average metal wall louvers, metal louvers in wood doors, screens and frames, and accessories.
This Technical Report gives guidance on the use of wood-based panels in structural applications as structural floor and roof decking on joists or structural wall sheathing on studs in accordance with EN 12871. It provides information on: - inspection at site; - transport and delivery;...
The overall performance requirements for ties for masonry cavity walls and masonry cladding are discussed in the context of the current and future design environment.
Estrogen and the Vessel Wall marks the start of a new era in understanding the cardiovascular actions of estrogen. It examines the hypothesis, derived from a growing body of epidemiological data, that estrogen acts directly upon the vessel wall to produce beneficial effects in the...
This document gives guidance on the use of wood-based panels in structural applications as structural floor and roof decking on joists or structural wall sheathing on studs in accordance with EN 12871. It provides information on: - inspection at site; - transport and delivery; -...
Compressed Air Systems Wall Chart presents in colorfully illustrated 54" X 46" format the compression and operating principles of the most common types of compressors and examples of applications.