This standard specifies properties for hexagon head wood screws with a thread diameter from 4 mm to 20 mm for use in applications which do not require construction approval.
This standard specifies properties for slotted raised countersunk (oval) head wood screws with a thread diameter from 1,6 mm to 8 mm for use in applications which do not require construction approval.
This standard specifies properties for cross recessed countersunk head wood screws with a thread diameter from 2 mm to 8 mm for use in applications which do not require construction approval.
This standard specifies properties for slotted countersunk (flat) head wood screws with a thread diameter from 1,6 mm to 10 mm for use in applications which do not require construction approval.
This standard specifies properties for crossed recessed round head wood screws with a thread diameter from 2 mm to 8 mm for use in applications which do not require construction approval.
This standard specifies properties for cross recessed raised countersunk head wood screws with a thread diameter from 2 mm to 8 mm for use in applications which do not require construction approval.
This standard covers the complete general and dimensional data for the various types of slotted and recessed head wood screws recognized "American National Standard." Also included are appendixes which provide specifications and instructions for penetration gaging and wobble gaging of...
Materials, dimensions, tolerances, designation criteria for screws of steel, stainless steel, brass, aluminium, silicon bronze, nickel copper alloy. Suitable finishes. Preferred and supplementary sizes for countersunk head, round head and raised countersunk head screws, for both...
GENERAL: Wobble gaging provides a means for determining the compatibility of cross recesses in the heads of screws with companion screw drivers and will indicate the point where deviations in the recess contours affects satisfactory driver engagement. Recesses which exhibit excessive...
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and deformation characteristics of connections in wood and wood-base...
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and deformation characteristics of connections in wood and wood-base...
This specification covers the installation of lathing and furring to receive interior and exterior Portland cement-based plaster. The following materials shall be used: metal plaster bases-expanded metal lath and wire laths; accessories-steel, PVC plastic, zinc alloy, and cornerite;...