ISO 4759-3
Tolerances for fasteners - Part 3: Washers for bolts, screws and nuts - Product grades A, C and F
| Organization: | ISO |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Washers, locking elements): | 21.060.30 |
scope:
This part of ISO 4759 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts, screws, studs and nuts.
This part of ISO 4759 may be applied to non-flat washers however it does not include all the tolerances related to these washers.
It applies to non-captive and captive washers, and to standard and non-standard washers.
It does not apply to dynamic disc springs.
Washers of product grades F and A are intended to be used with bolts, screws, studs and nuts of product grades A and B; washers of product grade C are intended to be used with bolts, screws, studs and nuts of product grade C.
NOTE The product grade refers to a specific tolerance range related to dimensional and geometrical characteristics (product grade F for fine tolerances, product grade A for precise tolerances, product grade C for large tolerances).
Annex A presents tolerances taken from ISO 286-1 and ISO 286-2.
Document History