CENELEC - EN 61249-2-44
Materials for printed boards and other interconnecting structures - Part 2-44: Reinforced base materials clad and unclad - Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly
| Organization: | CENELEC |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This part of IEC 61249 gives requirements for properties of non-halogenated epoxide nonwoven reinforced core/woven E-glass reinforced surface laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly in thicknesses of 0,60 mm up to 1,70 mm. The flammability rating is achieved through the use of nonhalogenated fire retardants reacted as part of the epoxide polymeric structure. The glass transition temperature is defined to be 105 °C minimum.
Some property requirements may have several classes of performance. The class desired should be specified on the purchase order, otherwise the default class of material will be supplied.
Document History