DIN EN ISO 17827-1
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 1: Oscillating screen method using sieves with apertures of 3,15 mm and above (ISO 17827-1:2016)
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Solid fuels): | 75.160.10 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This part of ISO 17827 specifies a method for the determination of the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate uncompressed fuels with a nominal top size of 3,15 mm and above, e.g. wood chips, hog fuel, olive stones, etc. The method is intended to characterize material up to a particle size class of P63. For larger P-classes, the characterization is mainly done by hand sorting.
Document History