UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - SMD 5962-89621

MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 7 November 2016
Status: active
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-89621
November 7, 2016
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 10, 2011
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 22, 2003
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON
A description is not available for this item.
November 13, 1998
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 9, 1997
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
December 5, 1991
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 19, 1990
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC, SILICON
A description is not available for this item.

References

Advertisement