DIN EN ISO 6009
Hypodermic needles for single use - Colour coding for identification (ISO 6009:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It applies to regular-walled, thin-walled, extra-thin-walled and ultra-thin walled needles, and to opaque and translucent colours.
This International Standard is not applicable to pen-needles.
Document History
DIN EN ISO 6009
December 1, 2016
Hypodermic needles for single use - Colour coding for identification (ISO 6009:2016)
This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It...
August 1, 2008
Hypodermic needles for single use - Colour coding for identification (ISO 6009:1992); Corrigendum 1 to English version of DIN EN ISO 6009:1994-10
A description is not available for this item.
October 1, 1994
Hypodermic needles for single use - Colour coding for identification (ISO 6009:1992)
A description is not available for this item.